KOA Speer Electronics, Inc. Chip Resistor - Surface Mount SLR1TTE23R7D

Description
23.7 Ohms ±0.5% 1W Chip Resistor 2512 J-Lead Automotive AEC-Q200 Thick Film
Request a Quote Datasheet
Description
23.7 Ohms ±0.5% 1W Chip Resistor 2512 J-Lead Automotive AEC-Q200 Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 2019-SLR1TTE23R7DTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
2019-SLR1TTE23R7DTR-ND
Chip Resistor - Surface Mount 2019-SLR1TTE23R7DTR-ND
23.7 Ohms ±0.5% 1W Chip Resistor 2512 J-Lead Automotive AEC-Q200 Thick Film

23.7 Ohms ±0.5% 1W Chip Resistor 2512 J-Lead Automotive AEC-Q200 Thick Film

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Resistors
Product Number 2019-SLR1TTE23R7DTR-ND
Product Name Chip Resistor - Surface Mount
Configuration Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thick Film (Chip)
Mounting / Packaging 2512; 2512 J-Lead
Tolerance 0.5000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 2-2176094-2 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 196000 ohms
View Details
3 suppliers
Chip Resistor - Surface Mount - 2019-HV731JRTTD9314FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
EOL/Series Resistor Module, 4.7K ohm Call Points - K859901989A-4700 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details