Manufacturer: KOA Speer
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1178437-SL2TTER100F
Termination: SMD/SMT
Voltage Rating: 500 V
Length: 11.5 mm
Tolerance: 1 %
Temperature Coefficient: 100 ppm/°C
Height: 2.5 mm
Resistance: 100 mΩ
Power Rating: 2 W
Width: 7 mm
Categories: Custom Parts
Case / Package: 4527
Popularity: Medium
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Limited
RoHS: Compliant
Min Operating Temperature: -55 °C
Case Code (Imperial): 4528
Max Operating Temperature: 180 °C
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1178437-SL2TTER100F |
| Product Name | Custom Parts - Custom Parts (S - T) - SL2TTER100F |