5.1 Ohms ±1% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200, Moisture Resistant, Pulse Withstanding Thick Film
5.1 Ohms ±1% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200, Moisture Resistant, Pulse Withstanding Thick Film
5.1 Ohms ±1% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200, Moisture Resistant, Pulse Withstanding Thick Film
RES 5.1 OHM 1% 1/2W 1210
RES, 5R1, 1%, 0.5W, 1210 ROHS COMPLIANT: YES
| DigiKey | ODG (Origin Data Global) | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Resistors | Chip Resistors | Resistors |
| Product Number | 2019-SG73S2ETTD5R10FTR-ND | SG73S2ETTD5R10F | 85AH4634 |
| Product Name | Chip Resistor - Surface Mount | Chip Resistor - Surface Mount | Res, 5R1, 1%, 0.5W, 1210 Rohs Compliant Koa |
| Configuration | Single Resistor | Single Resistor | |
| Category / Application | Automotive; General Use | ||
| Technology / Construction | Thick Film (Chip) | Thick Film (Chip) | |
| Mounting / Packaging | 1210 | ||
| Resistance Range | 5.1 ohms | 5.1 ohms |