1 Ohms ±1% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200, Moisture Resistant, Pulse Withstanding Thick Film
RES 1 OHM 1% 1/2W 1210
RES 1 OHM 1% 1/2W 1210
RES, 1R, 1%, 0.5W, 1210 ROHS COMPLIANT: YES
RES 1 OHM 1% 1/2W 1210
| DigiKey | Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors |
| Product Number | 2019-SG73S2ETTD1R00FTR-ND | 85AH4622 | SG73S2ETTD1R00F |
| Product Name | Chip Resistor - Surface Mount | Res, 1R, 1%, 0.5W, 1210 Rohs Compliant Koa | Resistors - Chip Resistor - Surface Mount |
| Configuration | Single Resistor | Single Resistor | |
| Category / Application | Automotive; General Use | ||
| Technology / Construction | Thick Film (Chip) | Thick Film (Chip) | |
| Mounting / Packaging | 1210 | 1210 (3225 Metric) | |
| Resistance Range | 1 ohms | 1 ohms |