RES 95.3 OHM 1% 1W 1210
SMD-RESISTOR SURGE VOLTAGE
| DigiKey | ODG (Origin Data Global) | |
|---|---|---|
| Product Category | Resistors | Chip Resistors |
| Product Number | 2019-SG73S2E1RTTD95R3FTR-ND | SG73S2E1RTTD95R3F |
| Product Name | Chip Resistor - Surface Mount | Chip Resistor - Surface Mount |
| Configuration | Single Resistor | |
| Category / Application | Automotive; General Use | |
| Technology / Construction | Thick Film (Chip) | Thick Film (Chip) |
| Mounting / Packaging | 1210 | |
| Resistance Range | 95.3 ohms | 95.3 ohms |