KOA Speer Electronics, Inc.
Chip Resistor - Surface Mount
SG73S2E1RTTD2R7J
Description
RES 2.7 OHM 5% 1W 1210
Request a Quote
Email Supplier
Datasheet
Description
RES 2.7 OHM 5% 1W 1210
Request a Quote
Email Supplier
Datasheet
Technical Specifications
|
Product Category
|
Resistors |
|
Product Number
|
2019-SG73S2E1RTTD2R7JTR-ND |
|
Product Name
|
Chip Resistor - Surface Mount |
|
Configuration
|
Single Resistor
|
|
Category / Application
|
Automotive; General Use
|
|
Technology / Construction
|
Thick Film (Chip)
|
|
Mounting / Packaging
|
1210
|
|
Resistance Range
|
2.7 ohms
|
Unlock Full Specs
to access all available technical data
Similar Products
Technology / Construction
Thin Film (Chip)
Mounting / Packaging
Surface Mount Technology (SMT / SMD)
Resistance Range
9760 ohms
View Details
4 suppliers
KOA Speer Electronics, Inc.
Mounting / Packaging
Radial
Resistance Range
0.0100 ohms
Operating Temperature
-40 to 200 C (-40 to 392 F)
View Details
4 suppliers
Keystone Electronics Corp.
Configuration
Single Resistor
Category / Application
General Use
Mounting / Packaging
Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Federal Signal Corporation - Industrial Signaling and Systems
View Details