KOA Speer Electronics, Inc.
Chip Resistor - Surface Mount
SG73S2E1RTTD13R7F
Description
RES 13.7 OHM 1% 1W 1210
Request a Quote
Email Supplier
Datasheet
Description
RES 13.7 OHM 1% 1W 1210
Request a Quote
Email Supplier
Datasheet
Technical Specifications
|
Product Category
|
Resistors |
|
Product Number
|
2019-SG73S2E1RTTD13R7FTR-ND |
|
Product Name
|
Chip Resistor - Surface Mount |
|
Configuration
|
Single Resistor
|
|
Category / Application
|
Automotive; General Use
|
|
Technology / Construction
|
Thick Film (Chip)
|
|
Mounting / Packaging
|
1210
|
|
Resistance Range
|
13.7 ohms
|
Unlock Full Specs
to access all available technical data
Similar Products
Resistance Range
5 ohms
Power Rating
30 watts
View Details
2 suppliers
Smiths Interconnect, a Molex company
Mounting / Packaging
Surface Mount Technology (SMT / SMD)
View Details
Operating Temperature
-32 to 16 C (-25 to 60 F)
View Details
Power Rating
1440 watts
Operating Temperature
0 to 50 C (32 to 122 F)
View Details