KOA Speer Electronics, Inc. Chip Resistor - Surface Mount SG73S2BTTD33R0F

Description
33 Ohms ±1% 0.333W, 1/3W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Moisture Resistant, Pulse Withstanding Thick Film
Request a Quote Datasheet
Description
33 Ohms ±1% 0.333W, 1/3W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Moisture Resistant, Pulse Withstanding Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 2019-SG73S2BTTD33R0FTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
2019-SG73S2BTTD33R0FTR-ND
Chip Resistor - Surface Mount 2019-SG73S2BTTD33R0FTR-ND
33 Ohms ±1% 0.333W, 1/3W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Moisture Resistant, Pulse Withstanding Thick Film

33 Ohms ±1% 0.333W, 1/3W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Moisture Resistant, Pulse Withstanding Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 2019-SG73S2BTTD33R0FDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
2019-SG73S2BTTD33R0FDKR-ND
Chip Resistor - Surface Mount 2019-SG73S2BTTD33R0FDKR-ND
RES 33 OHM 1% 1/3W 1206

RES 33 OHM 1% 1/3W 1206

Buy Now Datasheet
Chip Resistor - Surface Mount - 2019-SG73S2BTTD33R0FCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
2019-SG73S2BTTD33R0FCT-ND
Chip Resistor - Surface Mount 2019-SG73S2BTTD33R0FCT-ND
RES 33 OHM 1% 1/3W 1206

RES 33 OHM 1% 1/3W 1206

Buy Now Datasheet
Resistors - Chip Resistor - Surface Mount - SG73S2BTTD33R0F - Acme Chip Technology Co., Limited
Shenzhen, China
Resistors - Chip Resistor - Surface Mount
SG73S2BTTD33R0F
Resistors - Chip Resistor - Surface Mount SG73S2BTTD33R0F
RES 33 OHM 1% 1/3W 1206

RES 33 OHM 1% 1/3W 1206

Supplier's Site
Res, 33R, 1%, 0.33W, 1206 Rohs Compliant Koa - 85AH4613 - Newark, An Avnet Company
Chicago, IL, United States
Res, 33R, 1%, 0.33W, 1206 Rohs Compliant Koa
85AH4613
Res, 33R, 1%, 0.33W, 1206 Rohs Compliant Koa 85AH4613
RES, 33R, 1%, 0.33W, 1206 ROHS COMPLIANT: YES

RES, 33R, 1%, 0.33W, 1206 ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 2019-SG73S2BTTD33R0FTR-ND SG73S2BTTD33R0F 85AH4613
Product Name Chip Resistor - Surface Mount Resistors - Chip Resistor - Surface Mount Res, 33R, 1%, 0.33W, 1206 Rohs Compliant Koa
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 1206; 1206 1206; 1206 (3216 Metric) 1206
Resistance Range 33 ohms 33 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Resistor - 52-BVT-I-R003-1.0 - ERSAELECTRONICS PTE. LTD.
Isabellenhutte USA
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0030 ohms
Operating Temperature -55 to 170 C (-67 to 338 F)
View Details
2 suppliers
Surface Mount Resistors - 3-2176089-7 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 26700 ohms
View Details
4 suppliers