2.2 kOhms ±1% 0.333W, 1/3W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Moisture Resistant, Pulse Withstanding Thick Film
RES 2.2K OHM 1% 1/3W 1206
RES 2.2K OHM 1% 1/3W 1206
RES, 2K2, 1%, 0.33W, 1206 ROHS COMPLIANT: YES
RES 2.2K OHM 1% 1/3W 1206
| DigiKey | Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors |
| Product Number | 2019-SG73S2BTTD2201FTR-ND | 85AH4609 | SG73S2BTTD2201F |
| Product Name | Chip Resistor - Surface Mount | Res, 2K2, 1%, 0.33W, 1206 Rohs Compliant Koa | Resistors - Chip Resistor - Surface Mount |
| Configuration | Single Resistor | Single Resistor | |
| Category / Application | Automotive; General Use | ||
| Technology / Construction | Thick Film (Chip) | Thick Film (Chip) | |
| Mounting / Packaging | 1206; 1206 | 1206 | 1206; 1206 (3216 Metric) |
| Tolerance | 1 +/- % | 1 +/- % |