KOA Speer Electronics, Inc. Chip Resistor - Surface Mount SG73S2BTTD101J

Description
100 Ohms ±5% 0.333W, 1/3W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Moisture Resistant, Pulse Withstanding Thick Film
Request a Quote Datasheet
Description
100 Ohms ±5% 0.333W, 1/3W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Moisture Resistant, Pulse Withstanding Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 2019-SG73S2BTTD101JTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
2019-SG73S2BTTD101JTR-ND
Chip Resistor - Surface Mount 2019-SG73S2BTTD101JTR-ND
100 Ohms ±5% 0.333W, 1/3W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Moisture Resistant, Pulse Withstanding Thick Film

100 Ohms ±5% 0.333W, 1/3W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Moisture Resistant, Pulse Withstanding Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 2019-SG73S2BTTD101JDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
2019-SG73S2BTTD101JDKR-ND
Chip Resistor - Surface Mount 2019-SG73S2BTTD101JDKR-ND
RES 100 OHM 5% 1/3W 1206

RES 100 OHM 5% 1/3W 1206

Buy Now Datasheet
Chip Resistor - Surface Mount - 2019-SG73S2BTTD101JCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
2019-SG73S2BTTD101JCT-ND
Chip Resistor - Surface Mount 2019-SG73S2BTTD101JCT-ND
RES 100 OHM 5% 1/3W 1206

RES 100 OHM 5% 1/3W 1206

Buy Now Datasheet
Resistors - Chip Resistor - Surface Mount - SG73S2BTTD101J - Acme Chip Technology Co., Limited
Shenzhen, China
Resistors - Chip Resistor - Surface Mount
SG73S2BTTD101J
Resistors - Chip Resistor - Surface Mount SG73S2BTTD101J
RES 100 OHM 5% 1/3W 1206

RES 100 OHM 5% 1/3W 1206

Supplier's Site
Res, 100R, 5%, 0.33W, 1206 Rohs Compliant Koa - 85AH4602 - Newark, An Avnet Company
Chicago, IL, United States
Res, 100R, 5%, 0.33W, 1206 Rohs Compliant Koa
85AH4602
Res, 100R, 5%, 0.33W, 1206 Rohs Compliant Koa 85AH4602
RES, 100R, 5%, 0.33W, 1206 ROHS COMPLIANT: YES

RES, 100R, 5%, 0.33W, 1206 ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 2019-SG73S2BTTD101JTR-ND SG73S2BTTD101J 85AH4602
Product Name Chip Resistor - Surface Mount Resistors - Chip Resistor - Surface Mount Res, 100R, 5%, 0.33W, 1206 Rohs Compliant Koa
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 1206; 1206 1206; 1206 (3216 Metric) 1206
Resistance Range 100 ohms 100 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 2567549 - RS Components, Ltd.
Specs
Technology / Construction Thin Film (Chip); Thin Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206
Resistance Range 0.0030 ohms
View Details
Through Hole Resistors - 2019-CF1/4CT52R125JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details