KOA Speer Electronics, Inc.
Chip Resistor - Surface Mount
SG73S2ARTTD3920F
Description
RES 392 OHM 1% 1/4W 0805
Request a Quote
Email Supplier
Datasheet
Description
RES 392 OHM 1% 1/4W 0805
Request a Quote
Email Supplier
Datasheet
Technical Specifications
|
Product Category
|
Resistors |
|
Product Number
|
2019-SG73S2ARTTD3920FTR-ND |
|
Product Name
|
Chip Resistor - Surface Mount |
|
Configuration
|
Single Resistor
|
|
Category / Application
|
Automotive; General Use
|
|
Technology / Construction
|
Thick Film (Chip)
|
|
Mounting / Packaging
|
0805; 0805
|
|
Resistance Range
|
392 ohms
|
Unlock Full Specs
to access all available technical data
Similar Products
Technology / Construction
Wire wound
Mounting / Packaging
Tubular
Standards and Certifications
RoHS
View Details
Resistance Range
5 ohms
Power Rating
30 watts
View Details
2 suppliers