KOA Speer Electronics, Inc. Chip Resistor - Surface Mount SG73S1ETTP36R0F

Description
36 Ohms ±1% 0.125W, 1/8W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200, Moisture Resistant, Pulse Withstanding Thick Film
Request a Quote Datasheet
Description
36 Ohms ±1% 0.125W, 1/8W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200, Moisture Resistant, Pulse Withstanding Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 2019-SG73S1ETTP36R0FTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
2019-SG73S1ETTP36R0FTR-ND
Chip Resistor - Surface Mount 2019-SG73S1ETTP36R0FTR-ND
36 Ohms ±1% 0.125W, 1/8W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200, Moisture Resistant, Pulse Withstanding Thick Film

36 Ohms ±1% 0.125W, 1/8W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200, Moisture Resistant, Pulse Withstanding Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 2019-SG73S1ETTP36R0FCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
2019-SG73S1ETTP36R0FCT-ND
Chip Resistor - Surface Mount 2019-SG73S1ETTP36R0FCT-ND
RES 36 OHM 1% 0.333W, 1/3W 0402

RES 36 OHM 1% 0.333W, 1/3W 0402

Buy Now Datasheet
Chip Resistor - Surface Mount - 2019-SG73S1ETTP36R0FDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
2019-SG73S1ETTP36R0FDKR-ND
Chip Resistor - Surface Mount 2019-SG73S1ETTP36R0FDKR-ND
RES 36 OHM 1% 0.333W, 1/3W 0402

RES 36 OHM 1% 0.333W, 1/3W 0402

Buy Now Datasheet
Res, 36R, 1%, 0.125W, 0402 Rohs Compliant Koa - 85AH4502 - Newark, An Avnet Company
Chicago, IL, United States
Res, 36R, 1%, 0.125W, 0402 Rohs Compliant Koa
85AH4502
Res, 36R, 1%, 0.125W, 0402 Rohs Compliant Koa 85AH4502
RES, 36R, 1%, 0.125W, 0402 ROHS COMPLIANT: YES

RES, 36R, 1%, 0.125W, 0402 ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 2019-SG73S1ETTP36R0FTR-ND 85AH4502
Product Name Chip Resistor - Surface Mount Res, 36R, 1%, 0.125W, 0402 Rohs Compliant Koa
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0402; 0402 0402
Resistance Range 36 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4C103J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
0.5 OHM 4W Resistor - 52-VMS-R500-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.5000 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
EOL/Series Resistor Module, 2.2K ohm Call Points - K859901989A-2200 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details