KOA Speer Electronics, Inc. Chip Resistor - Surface Mount SG73P2ETTD47R0F

Description
47 Ohms ±1% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200, Moisture Resistant, Pulse Withstanding Thick Film
Request a Quote Datasheet
Description
47 Ohms ±1% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200, Moisture Resistant, Pulse Withstanding Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 2019-SG73P2ETTD47R0FTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
2019-SG73P2ETTD47R0FTR-ND
Chip Resistor - Surface Mount 2019-SG73P2ETTD47R0FTR-ND
47 Ohms ±1% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200, Moisture Resistant, Pulse Withstanding Thick Film

47 Ohms ±1% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200, Moisture Resistant, Pulse Withstanding Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 2019-SG73P2ETTD47R0FDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
2019-SG73P2ETTD47R0FDKR-ND
Chip Resistor - Surface Mount 2019-SG73P2ETTD47R0FDKR-ND
47 Ohms ±1% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200, Moisture Resistant, Pulse Withstanding Thick Film

47 Ohms ±1% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200, Moisture Resistant, Pulse Withstanding Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 2019-SG73P2ETTD47R0FCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
2019-SG73P2ETTD47R0FCT-ND
Chip Resistor - Surface Mount 2019-SG73P2ETTD47R0FCT-ND
47 Ohms ±1% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200, Moisture Resistant, Pulse Withstanding Thick Film

47 Ohms ±1% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200, Moisture Resistant, Pulse Withstanding Thick Film

Buy Now Datasheet
Thick Film Resistors - SMD 0.5W 47ohm 1% 200ppm - 430-SG73P2ETTD47R0F - Utmel Electronic Limited
Hong Kong, China
Thick Film Resistors - SMD 0.5W 47ohm 1% 200ppm
430-SG73P2ETTD47R0F
Thick Film Resistors - SMD 0.5W 47ohm 1% 200ppm 430-SG73P2ETTD47R0F
Thick Film Resistors - SMD 0.5W 47ohm 1% 200ppm

Thick Film Resistors - SMD 0.5W 47ohm 1% 200ppm

Supplier's Site
Res, 47R, 1%, 0.5W, 1210 Rohs Compliant Koa - 85AH4494 - Newark, An Avnet Company
Chicago, IL, United States
Res, 47R, 1%, 0.5W, 1210 Rohs Compliant Koa
85AH4494
Res, 47R, 1%, 0.5W, 1210 Rohs Compliant Koa 85AH4494
RES, 47R, 1%, 0.5W, 1210 ROHS COMPLIANT: YES

RES, 47R, 1%, 0.5W, 1210 ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey Utmel Electronic Limited Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 2019-SG73P2ETTD47R0FTR-ND 430-SG73P2ETTD47R0F 85AH4494
Product Name Chip Resistor - Surface Mount Thick Film Resistors - SMD 0.5W 47ohm 1% 200ppm Res, 47R, 1%, 0.5W, 1210 Rohs Compliant Koa
Configuration Single Resistor Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip); Thick Film
Mounting / Packaging 1210 Surface Mount Technology (SMT / SMD); SURFACE MOUNT
Resistance Range 47 ohms 47 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Outrigger Resistors and Terminations -  - Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Surface Mount Resistors - 1364742P - RS Components, Ltd.
Specs
Technology / Construction Thick Film (Chip); Thick Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805; 0805
Resistance Range 1000 ohms
View Details
Resistors - Chip Resistor - Surface Mount - 1375234-SMT-R330-1.0 - Win Source Electronics
Specs
Resistance Range 0.3300 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers