2.7 Ohms ±5% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200, Moisture Resistant, Pulse Withstanding Thick Film
RES 2.7 OHM 5% 3/4W 1210
RES 2.7 OHM 5% 3/4W 1210
| DigiKey | |
|---|---|
| Product Category | Resistors |
| Product Number | 2019-SG73P2ETTD2R7JTR-ND |
| Product Name | Chip Resistor - Surface Mount |
| Configuration | Single Resistor |
| Category / Application | Automotive; General Use |
| Technology / Construction | Thick Film (Chip) |
| Mounting / Packaging | 1210 |
| Resistance Range | 2.7 ohms |