KOA Speer Electronics, Inc. Chip Resistor - Surface Mount SG73P2ETTD27R0F

Description
27 Ohms ±1% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200, Moisture Resistant, Pulse Withstanding Thick Film
Request a Quote Datasheet
Description
27 Ohms ±1% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200, Moisture Resistant, Pulse Withstanding Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 2019-SG73P2ETTD27R0FTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
2019-SG73P2ETTD27R0FTR-ND
Chip Resistor - Surface Mount 2019-SG73P2ETTD27R0FTR-ND
27 Ohms ±1% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200, Moisture Resistant, Pulse Withstanding Thick Film

27 Ohms ±1% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200, Moisture Resistant, Pulse Withstanding Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 2019-SG73P2ETTD27R0FDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
2019-SG73P2ETTD27R0FDKR-ND
Chip Resistor - Surface Mount 2019-SG73P2ETTD27R0FDKR-ND
RES 27 OHM 1% 3/4W 1210

RES 27 OHM 1% 3/4W 1210

Buy Now Datasheet
Chip Resistor - Surface Mount - 2019-SG73P2ETTD27R0FCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
2019-SG73P2ETTD27R0FCT-ND
Chip Resistor - Surface Mount 2019-SG73P2ETTD27R0FCT-ND
RES 27 OHM 1% 3/4W 1210

RES 27 OHM 1% 3/4W 1210

Buy Now Datasheet
Res, 27R, 1%, 0.5W, 1210 Rohs Compliant Koa - 85AH4487 - Newark, An Avnet Company
Chicago, IL, United States
Res, 27R, 1%, 0.5W, 1210 Rohs Compliant Koa
85AH4487
Res, 27R, 1%, 0.5W, 1210 Rohs Compliant Koa 85AH4487
RES, 27R, 1%, 0.5W, 1210 ROHS COMPLIANT: YES

RES, 27R, 1%, 0.5W, 1210 ROHS COMPLIANT: YES

Supplier's Site
Resistors - Chip Resistor - Surface Mount - SG73P2ETTD27R0F - Acme Chip Technology Co., Limited
Shenzhen, China
Resistors - Chip Resistor - Surface Mount
SG73P2ETTD27R0F
Resistors - Chip Resistor - Surface Mount SG73P2ETTD27R0F
RES 27 OHM 1% 3/4W 1210

RES 27 OHM 1% 3/4W 1210

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Resistors Resistors Resistors
Product Number 2019-SG73P2ETTD27R0FTR-ND 85AH4487 SG73P2ETTD27R0F
Product Name Chip Resistor - Surface Mount Res, 27R, 1%, 0.5W, 1210 Rohs Compliant Koa Resistors - Chip Resistor - Surface Mount
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 1210 1210 (3225 Metric)
Resistance Range 27 ohms 27 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Aerospace Rated, Two Terminal Surface Mount - SMS-PW - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Aerospace; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details