KOA Speer Electronics, Inc. Chip Resistor - Surface Mount SG73P2ETTD1R00F

Description
1 Ohms ±1% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200, Moisture Resistant, Pulse Withstanding Thick Film
Request a Quote Datasheet
Description
1 Ohms ±1% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200, Moisture Resistant, Pulse Withstanding Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 2019-SG73P2ETTD1R00FTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
2019-SG73P2ETTD1R00FTR-ND
Chip Resistor - Surface Mount 2019-SG73P2ETTD1R00FTR-ND
1 Ohms ±1% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200, Moisture Resistant, Pulse Withstanding Thick Film

1 Ohms ±1% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200, Moisture Resistant, Pulse Withstanding Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 2019-SG73P2ETTD1R00FCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
2019-SG73P2ETTD1R00FCT-ND
Chip Resistor - Surface Mount 2019-SG73P2ETTD1R00FCT-ND
RES 1 OHM 1% 3/4W 1210

RES 1 OHM 1% 3/4W 1210

Buy Now Datasheet
Chip Resistor - Surface Mount - 2019-SG73P2ETTD1R00FDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
2019-SG73P2ETTD1R00FDKR-ND
Chip Resistor - Surface Mount 2019-SG73P2ETTD1R00FDKR-ND
RES 1 OHM 1% 3/4W 1210

RES 1 OHM 1% 3/4W 1210

Buy Now Datasheet
Res, 1R, 1%, 0.5W, 1210 Rohs Compliant Koa - 85AH4478 - Newark, An Avnet Company
Chicago, IL, United States
Res, 1R, 1%, 0.5W, 1210 Rohs Compliant Koa
85AH4478
Res, 1R, 1%, 0.5W, 1210 Rohs Compliant Koa 85AH4478
RES, 1R, 1%, 0.5W, 1210 ROHS COMPLIANT: YES

RES, 1R, 1%, 0.5W, 1210 ROHS COMPLIANT: YES

Supplier's Site
Resistors - Chip Resistor - Surface Mount - SG73P2ETTD1R00F - Acme Chip Technology Co., Limited
Shenzhen, China
Resistors - Chip Resistor - Surface Mount
SG73P2ETTD1R00F
Resistors - Chip Resistor - Surface Mount SG73P2ETTD1R00F
RES 1 OHM 1% 3/4W 1210

RES 1 OHM 1% 3/4W 1210

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Resistors Resistors Resistors
Product Number 2019-SG73P2ETTD1R00FTR-ND 85AH4478 SG73P2ETTD1R00F
Product Name Chip Resistor - Surface Mount Res, 1R, 1%, 0.5W, 1210 Rohs Compliant Koa Resistors - Chip Resistor - Surface Mount
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 1210 1210 (3225 Metric)
Resistance Range 1 ohms 1 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Chassis Mount Resistors - 1073425P - RS Components, Ltd.
Specs
Mounting / Packaging Aluminium
Resistance Range 270 ohms
Temperature Coefficient 100 ±ppm/°C
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details