KOA Speer Electronics, Inc. Chip Resistor - Surface Mount SG73P2ERTTD5490D

Description
RES 549 OHM 0.5% 3/4W 1210
Request a Quote Datasheet
Description
RES 549 OHM 0.5% 3/4W 1210
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 2019-SG73P2ERTTD5490DTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
2019-SG73P2ERTTD5490DTR-ND
Chip Resistor - Surface Mount 2019-SG73P2ERTTD5490DTR-ND
RES 549 OHM 0.5% 3/4W 1210

RES 549 OHM 0.5% 3/4W 1210

Buy Now Datasheet
Chip Resistor - Surface Mount - SG73P2ERTTD5490D - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
SG73P2ERTTD5490D
Chip Resistor - Surface Mount SG73P2ERTTD5490D
SMD-RESISTOR PULSE POWER

SMD-RESISTOR PULSE POWER

Supplier's Site Datasheet

Technical Specifications

  DigiKey ODG (Origin Data Global)
Product Category Resistors Chip Resistors
Product Number 2019-SG73P2ERTTD5490DTR-ND SG73P2ERTTD5490D
Product Name Chip Resistor - Surface Mount Chip Resistor - Surface Mount
Configuration Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 1210
Resistance Range 549 ohms 549 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Chip Resistor - Surface Mount - 2019-HV731JRTTD825GTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
EOL/Series Resistor Module, 4.7K ohm Call Points - K859901989A-4700 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details