RES 33 OHM 5% 3/4W 1210
| DigiKey | |
|---|---|
| Product Category | Resistors |
| Product Number | 2019-SG73P2ERTTD330JTR-ND |
| Product Name | Chip Resistor - Surface Mount |
| Configuration | Single Resistor |
| Category / Application | Automotive; General Use |
| Technology / Construction | Thick Film (Chip) |
| Mounting / Packaging | 1210 |
| Resistance Range | 33 ohms |