KOA Speer Electronics, Inc.
Chip Resistor - Surface Mount
SG73P2E1RTTD7680D
Description
RES 768 OHM 0.5% 1W 1210
Request a Quote
Email Supplier
Datasheet
Description
RES 768 OHM 0.5% 1W 1210
Request a Quote
Email Supplier
Datasheet
Technical Specifications
|
Product Category
|
Resistors |
|
Product Number
|
2019-SG73P2E1RTTD7680DTR-ND |
|
Product Name
|
Chip Resistor - Surface Mount |
|
Configuration
|
Single Resistor
|
|
Category / Application
|
Automotive; General Use
|
|
Technology / Construction
|
Thick Film (Chip)
|
|
Mounting / Packaging
|
1210
|
|
Resistance Range
|
768 ohms
|
Unlock Full Specs
to access all available technical data
Similar Products
Technology / Construction
Polymer
Mounting / Packaging
Surface Mount Technology (SMT / SMD); 2512; 2512
Resistance Range
1500 ohms
View Details
Resistance Range
0.0068 ohms
Tolerance
0.5000 +/- %
Temperature Coefficient
75 ±ppm/°C
View Details
2 suppliers
Smiths Interconnect, a Molex company
Mounting / Packaging
Surface Mount Technology (SMT / SMD)
View Details
Power Rating
200 watts
Operating Temperature
0 to 50 C (32 to 122 F)
View Details
2 suppliers