KOA Speer Electronics, Inc.
Chip Resistor - Surface Mount
SG73P2E1RTTD4870D
Description
RES 487 OHM 0.5% 1W 1210
Request a Quote
Email Supplier
Datasheet
Description
RES 487 OHM 0.5% 1W 1210
Request a Quote
Email Supplier
Datasheet
Technical Specifications
|
Product Category
|
Resistors |
|
Product Number
|
2019-SG73P2E1RTTD4870DTR-ND |
|
Product Name
|
Chip Resistor - Surface Mount |
|
Configuration
|
Single Resistor
|
|
Category / Application
|
Automotive; General Use
|
|
Technology / Construction
|
Thick Film (Chip)
|
|
Mounting / Packaging
|
1210
|
|
Resistance Range
|
487 ohms
|
Unlock Full Specs
to access all available technical data
Similar Products
Category / Application
High Voltage Resistor
Technology / Construction
Thick Film (Chip); Thick Film
Mounting / Packaging
Surface Mount Technology (SMT / SMD); 1206; 1206
View Details
Mounting / Packaging
2512 (6432 Metric)
Resistance Range
0.0030 ohms
Operating Temperature
-55 to 170 C (-67 to 338 F)
View Details
2 suppliers
Smiths Interconnect, a Molex company
Mounting / Packaging
Surface Mount Technology (SMT / SMD)
Resistance Range
10 to 500 ohms
Standards and Certifications
RoHS
View Details
Power Rating
1440 watts
Operating Temperature
0 to 50 C (32 to 122 F)
View Details