KOA Speer Electronics, Inc.
Chip Resistor - Surface Mount
SG73P2E1RTTD2610D
Description
RES 261 OHM 0.5% 1W 1210
Request a Quote
Email Supplier
Datasheet
Description
RES 261 OHM 0.5% 1W 1210
Request a Quote
Email Supplier
Datasheet
Technical Specifications
|
Product Category
|
Resistors |
|
Product Number
|
2019-SG73P2E1RTTD2610DTR-ND |
|
Product Name
|
Chip Resistor - Surface Mount |
|
Configuration
|
Single Resistor
|
|
Category / Application
|
Automotive; General Use
|
|
Technology / Construction
|
Thick Film (Chip)
|
|
Mounting / Packaging
|
1210
|
|
Resistance Range
|
261 ohms
|
Unlock Full Specs
to access all available technical data
Similar Products
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Configuration
Single Resistor
Category / Application
Automotive; Current Sensing; High Current Resistor; Precision Resistor
Technology / Construction
Metal Foil
View Details
Power Rating
200 watts
Operating Temperature
0 to 50 C (32 to 122 F)
View Details
2 suppliers