KOA Speer Electronics, Inc.
Chip Resistor - Surface Mount
SG73P2E1RTTD2100F
Description
RES 210 OHM 1% 1W 1210
Request a Quote
Email Supplier
Datasheet
Description
RES 210 OHM 1% 1W 1210
Request a Quote
Email Supplier
Datasheet
Technical Specifications
|
Product Category
|
Resistors |
|
Product Number
|
2019-SG73P2E1RTTD2100FTR-ND |
|
Product Name
|
Chip Resistor - Surface Mount |
|
Configuration
|
Single Resistor
|
|
Category / Application
|
Automotive; General Use
|
|
Technology / Construction
|
Thick Film (Chip)
|
|
Mounting / Packaging
|
1210
|
|
Resistance Range
|
210 ohms
|
Unlock Full Specs
to access all available technical data
Similar Products
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Mounting / Packaging
2512 (6432 Metric)
Resistance Range
1.00E-3 ohms
Operating Temperature
-55 to 170 C (-67 to 338 F)
View Details
2 suppliers
Power Rating
200 watts
Operating Temperature
0 to 50 C (32 to 122 F)
View Details
2 suppliers