KOA Speer Electronics, Inc.
Chip Resistor - Surface Mount
SG73P2E1RTTD15R4F
Description
RES 15.4 OHM 1% 1W 1210
Request a Quote
Email Supplier
Datasheet
Description
RES 15.4 OHM 1% 1W 1210
Request a Quote
Email Supplier
Datasheet
Technical Specifications
|
Product Category
|
Resistors |
|
Product Number
|
2019-SG73P2E1RTTD15R4FTR-ND |
|
Product Name
|
Chip Resistor - Surface Mount |
|
Configuration
|
Single Resistor
|
|
Category / Application
|
Automotive; General Use
|
|
Technology / Construction
|
Thick Film (Chip)
|
|
Mounting / Packaging
|
1210
|
|
Resistance Range
|
15.4 ohms
|
Unlock Full Specs
to access all available technical data
Similar Products
KOA Speer Electronics, Inc.
Configuration
Single Resistor
Category / Application
General Use
Technology / Construction
MetalAlloy
View Details
2 suppliers
Technology / Construction
Metal Foil
Resistance Range
0.0470 ohms
Tolerance
1 +/- %
View Details
2 suppliers
Federal Signal Corporation - Industrial Signaling and Systems
View Details