69.8 kOhms ±1% 0.333W, 1/3W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Moisture Resistant, Pulse Withstanding Thick Film
| DigiKey | |
|---|---|
| Product Category | Resistors |
| Product Number | 2019-SG73P2BTTD6982FTR-ND |
| Product Name | Chip Resistor - Surface Mount |
| Configuration | Single Resistor |
| Category / Application | Automotive; General Use |
| Technology / Construction | Thick Film (Chip) |
| Mounting / Packaging | 1206; 1206 |
| Tolerance | 1 +/- % |