KOA Speer Electronics, Inc. Chip Resistor - Surface Mount SG73P2BTTD4R70F

Description
4.7 Ohms ±1% 0.333W, 1/3W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Moisture Resistant, Pulse Withstanding Thick Film
Request a Quote Datasheet
Description
4.7 Ohms ±1% 0.333W, 1/3W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Moisture Resistant, Pulse Withstanding Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 2019-SG73P2BTTD4R70FTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
2019-SG73P2BTTD4R70FTR-ND
Chip Resistor - Surface Mount 2019-SG73P2BTTD4R70FTR-ND
4.7 Ohms ±1% 0.333W, 1/3W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Moisture Resistant, Pulse Withstanding Thick Film

4.7 Ohms ±1% 0.333W, 1/3W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Moisture Resistant, Pulse Withstanding Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 2019-SG73P2BTTD4R70FDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
2019-SG73P2BTTD4R70FDKR-ND
Chip Resistor - Surface Mount 2019-SG73P2BTTD4R70FDKR-ND
4.7 Ohms ±1% 0.333W, 1/3W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Moisture Resistant, Pulse Withstanding Thick Film

4.7 Ohms ±1% 0.333W, 1/3W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Moisture Resistant, Pulse Withstanding Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 2019-SG73P2BTTD4R70FCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
2019-SG73P2BTTD4R70FCT-ND
Chip Resistor - Surface Mount 2019-SG73P2BTTD4R70FCT-ND
4.7 Ohms ±1% 0.333W, 1/3W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Moisture Resistant, Pulse Withstanding Thick Film

4.7 Ohms ±1% 0.333W, 1/3W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Moisture Resistant, Pulse Withstanding Thick Film

Buy Now Datasheet
Res Thick Film 1206 4.7 Ohm 1% 0.75W(3/4W) ±200ppm/C Pad SMD Automotive T/R - 430-SG73P2BTTD4R70F - Utmel Electronic Limited
Hong Kong, China
Res Thick Film 1206 4.7 Ohm 1% 0.75W(3/4W) ±200ppm/C Pad SMD Automotive T/R
430-SG73P2BTTD4R70F
Res Thick Film 1206 4.7 Ohm 1% 0.75W(3/4W) ±200ppm/C Pad SMD Automotive T/R 430-SG73P2BTTD4R70F
Res Thick Film 1206 4.7 Ohm 1% 0.75W(3/4W) ±200ppm/C Pad SMD Automotive T/R

Res Thick Film 1206 4.7 Ohm 1% 0.75W(3/4W) ±200ppm/C Pad SMD Automotive T/R

Supplier's Site
Res, 4R7, 1%, 0.33W, 1206 Rohs Compliant Koa - 85AH4461 - Newark, An Avnet Company
Chicago, IL, United States
Res, 4R7, 1%, 0.33W, 1206 Rohs Compliant Koa
85AH4461
Res, 4R7, 1%, 0.33W, 1206 Rohs Compliant Koa 85AH4461
RES, 4R7, 1%, 0.33W, 1206 ROHS COMPLIANT: YES

RES, 4R7, 1%, 0.33W, 1206 ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey Utmel Electronic Limited Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 2019-SG73P2BTTD4R70FTR-ND 430-SG73P2BTTD4R70F 85AH4461
Product Name Chip Resistor - Surface Mount Res Thick Film 1206 4.7 Ohm 1% 0.75W(3/4W) ±200ppm/C Pad SMD Automotive T/R Res, 4R7, 1%, 0.33W, 1206 Rohs Compliant Koa
Configuration Single Resistor Single Resistor Single Resistor
Category / Application Automotive; General Use Automotive
Technology / Construction Thick Film (Chip) Thick Film (Chip); Thick Film
Mounting / Packaging 1206; 1206 Surface Mount Technology (SMT / SMD); 1206; SURFACE MOUNT 1206
Resistance Range 4.7 ohms 4.7 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-2176091-4 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 78.7 ohms
View Details
3 suppliers
Through Hole Resistors - 2019-CF1/4C913J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
EOL/Series Resistor Module, 4.7K ohm Call Points - K859901989A-4700 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details