KOA Speer Electronics, Inc. Chip Resistor - Surface Mount SG73P2BTTD33R0F

Description
33 Ohms ±1% 0.333W, 1/3W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Moisture Resistant, Pulse Withstanding Thick Film
Request a Quote Datasheet
Description
33 Ohms ±1% 0.333W, 1/3W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Moisture Resistant, Pulse Withstanding Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 2019-SG73P2BTTD33R0FTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
2019-SG73P2BTTD33R0FTR-ND
Chip Resistor - Surface Mount 2019-SG73P2BTTD33R0FTR-ND
33 Ohms ±1% 0.333W, 1/3W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Moisture Resistant, Pulse Withstanding Thick Film

33 Ohms ±1% 0.333W, 1/3W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Moisture Resistant, Pulse Withstanding Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 2019-SG73P2BTTD33R0FDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
2019-SG73P2BTTD33R0FDKR-ND
Chip Resistor - Surface Mount 2019-SG73P2BTTD33R0FDKR-ND
RES 33 OHM 1% 1W 1206

RES 33 OHM 1% 1W 1206

Buy Now Datasheet
Chip Resistor - Surface Mount - 2019-SG73P2BTTD33R0FCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
2019-SG73P2BTTD33R0FCT-ND
Chip Resistor - Surface Mount 2019-SG73P2BTTD33R0FCT-ND
RES 33 OHM 1% 1W 1206

RES 33 OHM 1% 1W 1206

Buy Now Datasheet
Surface Mount Resistors - 1786698 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1786698
Surface Mount Resistors 1786698
KOA SG73P2BTTD33R0F

KOA SG73P2BTTD33R0F

Supplier's Site
Surface Mount Resistors - 1786891 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1786891
Surface Mount Resistors 1786891
KOA SG73P2BTTD33R0F

KOA SG73P2BTTD33R0F

Supplier's Site
Res, 33R, 1%, 0.33W, 1206 Rohs Compliant Koa - 85AH4453 - Newark, An Avnet Company
Chicago, IL, United States
Res, 33R, 1%, 0.33W, 1206 Rohs Compliant Koa
85AH4453
Res, 33R, 1%, 0.33W, 1206 Rohs Compliant Koa 85AH4453
RES, 33R, 1%, 0.33W, 1206 ROHS COMPLIANT: YES

RES, 33R, 1%, 0.33W, 1206 ROHS COMPLIANT: YES

Supplier's Site
Resistors - Chip Resistor - Surface Mount - SG73P2BTTD33R0F - Acme Chip Technology Co., Limited
Shenzhen, China
Resistors - Chip Resistor - Surface Mount
SG73P2BTTD33R0F
Resistors - Chip Resistor - Surface Mount SG73P2BTTD33R0F
RES 33 OHM 1% 3/4W 1206

RES 33 OHM 1% 3/4W 1206

Supplier's Site

Technical Specifications

  DigiKey RS Components, Ltd. Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Resistors Resistors Resistors Resistors
Product Number 2019-SG73P2BTTD33R0FTR-ND 1786698 85AH4453 SG73P2BTTD33R0F
Product Name Chip Resistor - Surface Mount Surface Mount Resistors Res, 33R, 1%, 0.33W, 1206 Rohs Compliant Koa Resistors - Chip Resistor - Surface Mount
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thick Film (Chip) Thick film Thick Film (Chip)
Mounting / Packaging 1206; 1206 Surface Mount Technology (SMT / SMD); 1206; 1206 (3216m) 1206 1206; 1206 (3216 Metric)
Resistance Range 33 ohms 33 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 2019-HV731JRTTD8454FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
2 suppliers
Resistors - Chip Resistor - Surface Mount - 1375194-VMS-R050-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.0500 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
EOL/Series Resistor Module, 33K ohm, Call Points - K859901989A-33000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details