KOA Speer Electronics, Inc. Chip Resistor - Surface Mount SG73P2BTTD2R2J

Description
2.2 Ohms ±5% 0.333W, 1/3W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Moisture Resistant, Pulse Withstanding Thick Film
Request a Quote Datasheet
Description
2.2 Ohms ±5% 0.333W, 1/3W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Moisture Resistant, Pulse Withstanding Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 2019-SG73P2BTTD2R2JTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
2019-SG73P2BTTD2R2JTR-ND
Chip Resistor - Surface Mount 2019-SG73P2BTTD2R2JTR-ND
2.2 Ohms ±5% 0.333W, 1/3W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Moisture Resistant, Pulse Withstanding Thick Film

2.2 Ohms ±5% 0.333W, 1/3W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Moisture Resistant, Pulse Withstanding Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 2019-SG73P2BTTD2R2JDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
2019-SG73P2BTTD2R2JDKR-ND
Chip Resistor - Surface Mount 2019-SG73P2BTTD2R2JDKR-ND
RES 2.2 OHM 5% 1W 1206

RES 2.2 OHM 5% 1W 1206

Buy Now Datasheet
Chip Resistor - Surface Mount - 2019-SG73P2BTTD2R2JCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
2019-SG73P2BTTD2R2JCT-ND
Chip Resistor - Surface Mount 2019-SG73P2BTTD2R2JCT-ND
RES 2.2 OHM 5% 1W 1206

RES 2.2 OHM 5% 1W 1206

Buy Now Datasheet
Resistors - Chip Resistor - Surface Mount - SG73P2BTTD2R2J - Acme Chip Technology Co., Limited
Shenzhen, China
Resistors - Chip Resistor - Surface Mount
SG73P2BTTD2R2J
Resistors - Chip Resistor - Surface Mount SG73P2BTTD2R2J
RES 2.2 OHM 5% 3/4W 1206

RES 2.2 OHM 5% 3/4W 1206

Supplier's Site
Res, 2R2, 5%, 0.33W, 1206 Rohs Compliant Koa - 85AH4433 - Newark, An Avnet Company
Chicago, IL, United States
Res, 2R2, 5%, 0.33W, 1206 Rohs Compliant Koa
85AH4433
Res, 2R2, 5%, 0.33W, 1206 Rohs Compliant Koa 85AH4433
RES, 2R2, 5%, 0.33W, 1206 ROHS COMPLIANT: YES

RES, 2R2, 5%, 0.33W, 1206 ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 2019-SG73P2BTTD2R2JTR-ND SG73P2BTTD2R2J 85AH4433
Product Name Chip Resistor - Surface Mount Resistors - Chip Resistor - Surface Mount Res, 2R2, 5%, 0.33W, 1206 Rohs Compliant Koa
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 1206; 1206 1206; 1206 (3216 Metric) 1206
Resistance Range 2.2 ohms 2.2 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Through Hole Resistors - 2019-CF1/4C153J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details