2.2 kOhms ±1% 0.333W, 1/3W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Moisture Resistant, Pulse Withstanding Thick Film
RES 2.2K OHM 1% 1W 1206
RES 2.2K OHM 1% 1W 1206
RES 2.2K OHM 1% 3/4W 1206
RES, 2K2, 1%, 0.33W, 1206 ROHS COMPLIANT: YES
| DigiKey | RS Components, Ltd. | Acme Chip Technology Co., Limited | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Resistors |
| Product Number | 2019-SG73P2BTTD2201FTR-ND | 1786910 | SG73P2BTTD2201F | 85AH4443 |
| Product Name | Chip Resistor - Surface Mount | Surface Mount Resistors | Resistors - Chip Resistor - Surface Mount | Res, 2K2, 1%, 0.33W, 1206 Rohs Compliant Koa |
| Configuration | Single Resistor | Single Resistor | ||
| Category / Application | Automotive; General Use | |||
| Technology / Construction | Thick Film (Chip) | Thick film | Thick Film (Chip) | |
| Mounting / Packaging | 1206; 1206 | Surface Mount Technology (SMT / SMD); 1206; 1206 (3216m) | 1206; 1206 (3216 Metric) | 1206 |
| Tolerance | 1 +/- % | 1 +/- % |