KOA Speer Electronics, Inc. Chip Resistor - Surface Mount SG73P2BTTD1R80F

Description
1.8 Ohms ±1% 0.333W, 1/3W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Moisture Resistant, Pulse Withstanding Thick Film
Request a Quote Datasheet
Description
1.8 Ohms ±1% 0.333W, 1/3W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Moisture Resistant, Pulse Withstanding Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 2019-SG73P2BTTD1R80FTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
2019-SG73P2BTTD1R80FTR-ND
Chip Resistor - Surface Mount 2019-SG73P2BTTD1R80FTR-ND
1.8 Ohms ±1% 0.333W, 1/3W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Moisture Resistant, Pulse Withstanding Thick Film

1.8 Ohms ±1% 0.333W, 1/3W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Moisture Resistant, Pulse Withstanding Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 2019-SG73P2BTTD1R80FDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
2019-SG73P2BTTD1R80FDKR-ND
Chip Resistor - Surface Mount 2019-SG73P2BTTD1R80FDKR-ND
RES 1.8 OHM 1% 1W 1206

RES 1.8 OHM 1% 1W 1206

Buy Now Datasheet
Chip Resistor - Surface Mount - 2019-SG73P2BTTD1R80FCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
2019-SG73P2BTTD1R80FCT-ND
Chip Resistor - Surface Mount 2019-SG73P2BTTD1R80FCT-ND
RES 1.8 OHM 1% 1W 1206

RES 1.8 OHM 1% 1W 1206

Buy Now Datasheet
Res, 1R8, 1%, 0.33W, 1206 Rohs Compliant Koa - 85AH4413 - Newark, An Avnet Company
Chicago, IL, United States
Res, 1R8, 1%, 0.33W, 1206 Rohs Compliant Koa
85AH4413
Res, 1R8, 1%, 0.33W, 1206 Rohs Compliant Koa 85AH4413
RES, 1R8, 1%, 0.33W, 1206 ROHS COMPLIANT: YES

RES, 1R8, 1%, 0.33W, 1206 ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 2019-SG73P2BTTD1R80FTR-ND 85AH4413
Product Name Chip Resistor - Surface Mount Res, 1R8, 1%, 0.33W, 1206 Rohs Compliant Koa
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thick Film (Chip)
Mounting / Packaging 1206; 1206 1206
Resistance Range 1.8 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details
Surface Mount Resistors - 2567783P - RS Components, Ltd.
Specs
Category / Application High Voltage Resistor
Technology / Construction Thick Film (Chip); Thick Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2010; 2010
View Details
Shunt Resistor - Two Terminal Surface Mount - SMP - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Aerospace; Current Sensing; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details