KOA Speer Electronics, Inc. Chip Resistor - Surface Mount SG73P2BTTD122J

Description
1.2 kOhms ±5% 0.333W, 1/3W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Moisture Resistant, Pulse Withstanding Thick Film
Request a Quote Datasheet
Description
1.2 kOhms ±5% 0.333W, 1/3W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Moisture Resistant, Pulse Withstanding Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 2019-SG73P2BTTD122JTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
2019-SG73P2BTTD122JTR-ND
Chip Resistor - Surface Mount 2019-SG73P2BTTD122JTR-ND
1.2 kOhms ±5% 0.333W, 1/3W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Moisture Resistant, Pulse Withstanding Thick Film

1.2 kOhms ±5% 0.333W, 1/3W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Moisture Resistant, Pulse Withstanding Thick Film

Buy Now Datasheet
Thick Film Resistors - SMD 0.33W 1.2Kohm 5% 200ppm - 430-SG73P2BTTD122J - Utmel Electronic Limited
Hong Kong, China
Thick Film Resistors - SMD 0.33W 1.2Kohm 5% 200ppm
430-SG73P2BTTD122J
Thick Film Resistors - SMD 0.33W 1.2Kohm 5% 200ppm 430-SG73P2BTTD122J
Thick Film Resistors - SMD 0.33W 1.2Kohm 5% 200ppm

Thick Film Resistors - SMD 0.33W 1.2Kohm 5% 200ppm

Supplier's Site

Technical Specifications

  DigiKey Utmel Electronic Limited
Product Category Resistors Resistors
Product Number 2019-SG73P2BTTD122JTR-ND 430-SG73P2BTTD122J
Product Name Chip Resistor - Surface Mount Thick Film Resistors - SMD 0.33W 1.2Kohm 5% 200ppm
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip); Thick Film
Mounting / Packaging 1206; 1206 Surface Mount Technology (SMT / SMD); 1206; SURFACE MOUNT
Tolerance 5 +/- % 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375130-VMS-R047-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.0470 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers
Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details