KOA Speer Electronics, Inc. Surface Mount Resistors SG73P2BTTD10R0F

Description
KOA SG73P2BTTD10R0F
Request a Quote Datasheet
Description
KOA SG73P2BTTD10R0F
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Resistors - 1786933 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1786933
Surface Mount Resistors 1786933
KOA SG73P2BTTD10R0F

KOA SG73P2BTTD10R0F

Supplier's Site
Surface Mount Resistors - 1786693 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1786693
Surface Mount Resistors 1786693
KOA SG73P2BTTD10R0F

KOA SG73P2BTTD10R0F

Supplier's Site
Chip Resistor - Surface Mount - 2019-SG73P2BTTD10R0FTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
2019-SG73P2BTTD10R0FTR-ND
Chip Resistor - Surface Mount 2019-SG73P2BTTD10R0FTR-ND
10 Ohms ±1% 0.333W, 1/3W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Moisture Resistant, Pulse Withstanding Thick Film

10 Ohms ±1% 0.333W, 1/3W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Moisture Resistant, Pulse Withstanding Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 2019-SG73P2BTTD10R0FDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
2019-SG73P2BTTD10R0FDKR-ND
Chip Resistor - Surface Mount 2019-SG73P2BTTD10R0FDKR-ND
10 Ohms ±1% 0.333W, 1/3W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Moisture Resistant, Pulse Withstanding Thick Film

10 Ohms ±1% 0.333W, 1/3W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Moisture Resistant, Pulse Withstanding Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 2019-SG73P2BTTD10R0FCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
2019-SG73P2BTTD10R0FCT-ND
Chip Resistor - Surface Mount 2019-SG73P2BTTD10R0FCT-ND
10 Ohms ±1% 0.333W, 1/3W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Moisture Resistant, Pulse Withstanding Thick Film

10 Ohms ±1% 0.333W, 1/3W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Moisture Resistant, Pulse Withstanding Thick Film

Buy Now Datasheet
Thick Film Resistors 0.33W 10ohm 1% 200ppm Anti-Pulse - 430-SG73P2BTTD10R0F - Utmel Electronic Limited
Hong Kong, China
Thick Film Resistors 0.33W 10ohm 1% 200ppm Anti-Pulse
430-SG73P2BTTD10R0F
Thick Film Resistors 0.33W 10ohm 1% 200ppm Anti-Pulse 430-SG73P2BTTD10R0F
Thick Film Resistors 0.33W 10ohm 1% 200ppm Anti-Pulse

Thick Film Resistors 0.33W 10ohm 1% 200ppm Anti-Pulse

Supplier's Site
Chip Resistor - Surface Mount - SG73P2BTTD10R0F - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
SG73P2BTTD10R0F
Chip Resistor - Surface Mount SG73P2BTTD10R0F
RES 10 OHM 1% 1/3W 1206

RES 10 OHM 1% 1/3W 1206

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. DigiKey Utmel Electronic Limited ODG (Origin Data Global)
Product Category Resistors Resistors Resistors Chip Resistors
Product Number 1786933 2019-SG73P2BTTD10R0FTR-ND 430-SG73P2BTTD10R0F SG73P2BTTD10R0F
Product Name Surface Mount Resistors Chip Resistor - Surface Mount Thick Film Resistors 0.33W 10ohm 1% 200ppm Anti-Pulse Chip Resistor - Surface Mount
Technology / Construction Thick film Thick Film (Chip) Thick Film (Chip); Thick Film Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206 (3216m) 1206; 1206 Surface Mount Technology (SMT / SMD); 1206; SURFACE MOUNT
Standards and Certifications RoHS; Aec-q200 RoHS
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - SMK - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details