KOA Speer Electronics, Inc.
Chip Resistor - Surface Mount
SG73P2BRTTD1R8J
Description
RES 1.8 OHM 5% 3/4W 1206
Request a Quote
Email Supplier
Datasheet
Description
RES 1.8 OHM 5% 3/4W 1206
Request a Quote
Email Supplier
Datasheet
Technical Specifications
|
Product Category
|
Resistors |
|
Product Number
|
2019-SG73P2BRTTD1R8JTR-ND |
|
Product Name
|
Chip Resistor - Surface Mount |
|
Configuration
|
Single Resistor
|
|
Category / Application
|
Automotive; General Use
|
|
Technology / Construction
|
Thick Film (Chip)
|
|
Mounting / Packaging
|
1206; 1206
|
|
Resistance Range
|
1.8 ohms
|
Unlock Full Specs
to access all available technical data
Similar Products
Mounting / Packaging
Nonstandard
Resistance Range
0.0220 ohms
Power Rating
5 watts
View Details
2 suppliers
Category / Application
Current Sensing
Operating DC Voltage
-5 to 80 volts
View Details
Technology / Construction
Wire wound
Mounting / Packaging
ThroughHole
Standards and Certifications
RoHS
View Details
KOA Speer Electronics, Inc.
Technology / Construction
CarbonFilm; Carbon film
Mounting / Packaging
ThroughHole
Standards and Certifications
RoHS
View Details
2 suppliers