KOA Speer Electronics, Inc.
Chip Resistor - Surface Mount
SG73P2BRTTD1602F
Description
RES 16K OHM 1% 3/4W 1206
-
DigiKey
-
ODG (Origin Data Global)
Request a Quote
Email Supplier
Datasheet
Description
RES 16K OHM 1% 3/4W 1206
Request a Quote
Email Supplier
Datasheet
Suppliers
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Resistors |
Chip Resistors |
|
Product Number
|
2019-SG73P2BRTTD1602FTR-ND |
SG73P2BRTTD1602F |
|
Product Name
|
Chip Resistor - Surface Mount |
Chip Resistor - Surface Mount |
|
Configuration
|
Single Resistor
|
|
|
Category / Application
|
Automotive; General Use
|
|
|
Technology / Construction
|
Thick Film (Chip)
|
Thick Film (Chip)
|
|
Mounting / Packaging
|
1206; 1206
|
|
|
Tolerance
|
1 +/- %
|
1 +/- %
|
Unlock Full Specs
to access all available technical data
Similar Products
Keystone Electronics Corp.
Configuration
Single Resistor
Category / Application
General Use
Mounting / Packaging
Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
KOA Speer Electronics, Inc.
Technology / Construction
CarbonFilm; Carbon film
Mounting / Packaging
ThroughHole
Standards and Certifications
RoHS
View Details
2 suppliers
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Hottinger Brüel & Kjær A/S
Resistance Range
17.5 ohms
View Details