KOA Speer Electronics, Inc. Chip Resistor - Surface Mount SG73P2ATTD8R20F

Description
8.2 Ohms ±1% 0.25W, 1/4W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200, Moisture Resistant, Pulse Withstanding Thick Film
Request a Quote Datasheet
Description
8.2 Ohms ±1% 0.25W, 1/4W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200, Moisture Resistant, Pulse Withstanding Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 2019-SG73P2ATTD8R20FTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
2019-SG73P2ATTD8R20FTR-ND
Chip Resistor - Surface Mount 2019-SG73P2ATTD8R20FTR-ND
8.2 Ohms ±1% 0.25W, 1/4W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200, Moisture Resistant, Pulse Withstanding Thick Film

8.2 Ohms ±1% 0.25W, 1/4W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200, Moisture Resistant, Pulse Withstanding Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 2019-SG73P2ATTD8R20FDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
2019-SG73P2ATTD8R20FDKR-ND
Chip Resistor - Surface Mount 2019-SG73P2ATTD8R20FDKR-ND
RES 8.2 OHM 1% 1/2W 0805

RES 8.2 OHM 1% 1/2W 0805

Buy Now Datasheet
Chip Resistor - Surface Mount - 2019-SG73P2ATTD8R20FCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
2019-SG73P2ATTD8R20FCT-ND
Chip Resistor - Surface Mount 2019-SG73P2ATTD8R20FCT-ND
RES 8.2 OHM 1% 1/2W 0805

RES 8.2 OHM 1% 1/2W 0805

Buy Now Datasheet
Chip Resistor - Surface Mount - SG73P2ATTD8R20F - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
SG73P2ATTD8R20F
Chip Resistor - Surface Mount SG73P2ATTD8R20F
RES 8.2 OHM 1% 1/4W 0805

RES 8.2 OHM 1% 1/4W 0805

Supplier's Site Datasheet

Technical Specifications

  DigiKey ODG (Origin Data Global)
Product Category Resistors Chip Resistors
Product Number 2019-SG73P2ATTD8R20FTR-ND SG73P2ATTD8R20F
Product Name Chip Resistor - Surface Mount Chip Resistor - Surface Mount
Configuration Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0805; 0805
Resistance Range 8.2 ohms 8.2 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 3-2176073-5 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1210 ohms
View Details
4 suppliers
Through Hole Resistors - 2019-CF1/2CT52R104JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
EOL/Series Resistor Module, 33K ohm, Call Points - K859901989A-33000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details