KOA Speer Electronics, Inc. Chip Resistor - Surface Mount SG73P2ATTD5R6J

Description
5.6 Ohms ±5% 0.25W, 1/4W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200, Moisture Resistant, Pulse Withstanding Thick Film
Request a Quote Datasheet
Description
5.6 Ohms ±5% 0.25W, 1/4W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200, Moisture Resistant, Pulse Withstanding Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 2019-SG73P2ATTD5R6JTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
2019-SG73P2ATTD5R6JTR-ND
Chip Resistor - Surface Mount 2019-SG73P2ATTD5R6JTR-ND
5.6 Ohms ±5% 0.25W, 1/4W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200, Moisture Resistant, Pulse Withstanding Thick Film

5.6 Ohms ±5% 0.25W, 1/4W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200, Moisture Resistant, Pulse Withstanding Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 2019-SG73P2ATTD5R6JDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
2019-SG73P2ATTD5R6JDKR-ND
Chip Resistor - Surface Mount 2019-SG73P2ATTD5R6JDKR-ND
RES 5.6 OHM 5% 1/2W 0805

RES 5.6 OHM 5% 1/2W 0805

Buy Now Datasheet
Chip Resistor - Surface Mount - 2019-SG73P2ATTD5R6JCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
2019-SG73P2ATTD5R6JCT-ND
Chip Resistor - Surface Mount 2019-SG73P2ATTD5R6JCT-ND
RES 5.6 OHM 5% 1/2W 0805

RES 5.6 OHM 5% 1/2W 0805

Buy Now Datasheet
Res, 5R6, 5%, 0.25W, 0805 Rohs Compliant Koa - 85AH4390 - Newark, An Avnet Company
Chicago, IL, United States
Res, 5R6, 5%, 0.25W, 0805 Rohs Compliant Koa
85AH4390
Res, 5R6, 5%, 0.25W, 0805 Rohs Compliant Koa 85AH4390
RES, 5R6, 5%, 0.25W, 0805 ROHS COMPLIANT: YES

RES, 5R6, 5%, 0.25W, 0805 ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 2019-SG73P2ATTD5R6JTR-ND 85AH4390
Product Name Chip Resistor - Surface Mount Res, 5R6, 5%, 0.25W, 0805 Rohs Compliant Koa
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0805; 0805 0805
Resistance Range 5.6 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details