KOA Speer Electronics, Inc. Surface Mount Resistors SG73P2ATTD4R70F

Description
KOA SG73P2ATTD4R70F
Request a Quote Datasheet
Description
KOA SG73P2ATTD4R70F
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Resistors - 1786865 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1786865
Surface Mount Resistors 1786865
KOA SG73P2ATTD4R70F

KOA SG73P2ATTD4R70F

Supplier's Site
Surface Mount Resistors - 1786649 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1786649
Surface Mount Resistors 1786649
KOA SG73P2ATTD4R70F

KOA SG73P2ATTD4R70F

Supplier's Site
Chip Resistor - Surface Mount - 2019-SG73P2ATTD4R70FTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
2019-SG73P2ATTD4R70FTR-ND
Chip Resistor - Surface Mount 2019-SG73P2ATTD4R70FTR-ND
4.7 Ohms ±1% 0.25W, 1/4W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200, Moisture Resistant, Pulse Withstanding Thick Film

4.7 Ohms ±1% 0.25W, 1/4W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200, Moisture Resistant, Pulse Withstanding Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 2019-SG73P2ATTD4R70FCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
2019-SG73P2ATTD4R70FCT-ND
Chip Resistor - Surface Mount 2019-SG73P2ATTD4R70FCT-ND
4.7 Ohms ±1% 0.25W, 1/4W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200, Moisture Resistant, Pulse Withstanding Thick Film

4.7 Ohms ±1% 0.25W, 1/4W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200, Moisture Resistant, Pulse Withstanding Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 2019-SG73P2ATTD4R70FDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
2019-SG73P2ATTD4R70FDKR-ND
Chip Resistor - Surface Mount 2019-SG73P2ATTD4R70FDKR-ND
4.7 Ohms ±1% 0.25W, 1/4W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200, Moisture Resistant, Pulse Withstanding Thick Film

4.7 Ohms ±1% 0.25W, 1/4W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200, Moisture Resistant, Pulse Withstanding Thick Film

Buy Now Datasheet
Res, 4R7, 1%, 0.25W, 0805 Rohs Compliant Koa - 85AH4383 - Newark, An Avnet Company
Chicago, IL, United States
Res, 4R7, 1%, 0.25W, 0805 Rohs Compliant Koa
85AH4383
Res, 4R7, 1%, 0.25W, 0805 Rohs Compliant Koa 85AH4383
RES, 4R7, 1%, 0.25W, 0805 ROHS COMPLIANT: YES

RES, 4R7, 1%, 0.25W, 0805 ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  RS Components, Ltd. DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 1786865 2019-SG73P2ATTD4R70FTR-ND 85AH4383
Product Name Surface Mount Resistors Chip Resistor - Surface Mount Res, 4R7, 1%, 0.25W, 0805 Rohs Compliant Koa
Technology / Construction Thick film Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805; 0805 (2012m) 0805; 0805 0805
Standards and Certifications RoHS; Aec-q200 RoHS
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623719-5 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 47000 ohms
Tolerance 10 +/- %
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4CT26A510JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
EOL/Series Resistor Module, 2.2K ohm Call Points - K859901989A-2200 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details