KOA Speer Electronics, Inc. Chip Resistor - Surface Mount SG73P2ATTD2701F

Description
2.7 kOhms ±1% 0.25W, 1/4W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200, Moisture Resistant, Pulse Withstanding Thick Film
Request a Quote Datasheet
Description
2.7 kOhms ±1% 0.25W, 1/4W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200, Moisture Resistant, Pulse Withstanding Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 2019-SG73P2ATTD2701FTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
2019-SG73P2ATTD2701FTR-ND
Chip Resistor - Surface Mount 2019-SG73P2ATTD2701FTR-ND
2.7 kOhms ±1% 0.25W, 1/4W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200, Moisture Resistant, Pulse Withstanding Thick Film

2.7 kOhms ±1% 0.25W, 1/4W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200, Moisture Resistant, Pulse Withstanding Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 2019-SG73P2ATTD2701FDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
2019-SG73P2ATTD2701FDKR-ND
Chip Resistor - Surface Mount 2019-SG73P2ATTD2701FDKR-ND
RES 2.7K OHM 1% 1/2W 0805

RES 2.7K OHM 1% 1/2W 0805

Buy Now Datasheet
Chip Resistor - Surface Mount - 2019-SG73P2ATTD2701FCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
2019-SG73P2ATTD2701FCT-ND
Chip Resistor - Surface Mount 2019-SG73P2ATTD2701FCT-ND
RES 2.7K OHM 1% 1/2W 0805

RES 2.7K OHM 1% 1/2W 0805

Buy Now Datasheet
Chip Resistor - Surface Mount - SG73P2ATTD2701F - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
SG73P2ATTD2701F
Chip Resistor - Surface Mount SG73P2ATTD2701F
RES 2.7K OHM 1% 1/4W 0805

RES 2.7K OHM 1% 1/4W 0805

Supplier's Site Datasheet
Res, 2K7, 1%, 0.25W, 0805 Rohs Compliant Koa - 85AH4366 - Newark, An Avnet Company
Chicago, IL, United States
Res, 2K7, 1%, 0.25W, 0805 Rohs Compliant Koa
85AH4366
Res, 2K7, 1%, 0.25W, 0805 Rohs Compliant Koa 85AH4366
RES, 2K7, 1%, 0.25W, 0805 ROHS COMPLIANT: YES

RES, 2K7, 1%, 0.25W, 0805 ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey ODG (Origin Data Global) Newark, An Avnet Company
Product Category Resistors Chip Resistors Resistors
Product Number 2019-SG73P2ATTD2701FTR-ND SG73P2ATTD2701F 85AH4366
Product Name Chip Resistor - Surface Mount Chip Resistor - Surface Mount Res, 2K7, 1%, 0.25W, 0805 Rohs Compliant Koa
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0805; 0805 0805
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614887-4 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 475 ohms
View Details
2 suppliers
Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details
EOL/Series Resistor Module, 22K ohm, Call Points - K859901989A-22000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details