KOA Speer Electronics, Inc. Chip Resistor - Surface Mount SG73P2ATTD220G

Description
22 Ohms ±2% 0.25W, 1/4W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200, Moisture Resistant, Pulse Withstanding Thick Film
Request a Quote Datasheet
Description
22 Ohms ±2% 0.25W, 1/4W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200, Moisture Resistant, Pulse Withstanding Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 2019-SG73P2ATTD220GTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
2019-SG73P2ATTD220GTR-ND
Chip Resistor - Surface Mount 2019-SG73P2ATTD220GTR-ND
22 Ohms ±2% 0.25W, 1/4W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200, Moisture Resistant, Pulse Withstanding Thick Film

22 Ohms ±2% 0.25W, 1/4W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200, Moisture Resistant, Pulse Withstanding Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 2019-SG73P2ATTD220GDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
2019-SG73P2ATTD220GDKR-ND
Chip Resistor - Surface Mount 2019-SG73P2ATTD220GDKR-ND
RES 22 OHM 2% 1/2W 0805

RES 22 OHM 2% 1/2W 0805

Buy Now Datasheet
Chip Resistor - Surface Mount - 2019-SG73P2ATTD220GCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
2019-SG73P2ATTD220GCT-ND
Chip Resistor - Surface Mount 2019-SG73P2ATTD220GCT-ND
RES 22 OHM 2% 1/2W 0805

RES 22 OHM 2% 1/2W 0805

Buy Now Datasheet
Res, 22R, 2%, 0.25W, 0805 Rohs Compliant Koa - 85AH4359 - Newark, An Avnet Company
Chicago, IL, United States
Res, 22R, 2%, 0.25W, 0805 Rohs Compliant Koa
85AH4359
Res, 22R, 2%, 0.25W, 0805 Rohs Compliant Koa 85AH4359
RES, 22R, 2%, 0.25W, 0805 ROHS COMPLIANT: YES

RES, 22R, 2%, 0.25W, 0805 ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 2019-SG73P2ATTD220GTR-ND 85AH4359
Product Name Chip Resistor - Surface Mount Res, 22R, 2%, 0.25W, 0805 Rohs Compliant Koa
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0805; 0805 0805
Resistance Range 22 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R360JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details
Chip Resistor - Surface Mount - 1614924-1-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip)
View Details
2 suppliers