100 Ohms ±5% 0.25W, 1/4W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200, Moisture Resistant, Pulse Withstanding Thick Film
100 Ohms ±5% 0.25W, 1/4W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200, Moisture Resistant, Pulse Withstanding Thick Film
100 Ohms ±5% 0.25W, 1/4W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200, Moisture Resistant, Pulse Withstanding Thick Film
RES 100 OHM 5% 1/4W 0805
Thick Film Resistors - SMD 0.25W 100ohm 5% 200ppm Anti-Pulse
| DigiKey | ODG (Origin Data Global) | Utmel Electronic Limited | |
|---|---|---|---|
| Product Category | Resistors | Chip Resistors | Resistors |
| Product Number | 2019-SG73P2ATTD101JCT-ND | SG73P2ATTD101J | 430-SG73P2ATTD101J |
| Product Name | Chip Resistor - Surface Mount | Chip Resistor - Surface Mount | Thick Film Resistors - SMD 0.25W 100ohm 5% 200ppm Anti-Pulse |
| Configuration | Single Resistor | Single Resistor | |
| Category / Application | Automotive; General Use | ||
| Technology / Construction | Thick Film (Chip) | Thick Film (Chip) | Thick Film (Chip); Thick Film |
| Mounting / Packaging | 0805; 0805 | Surface Mount Technology (SMT / SMD); SURFACE MOUNT | |
| Resistance Range | 100 ohms | 100 ohms | 100 ohms |