KOA Speer Electronics, Inc.
Chip Resistor - Surface Mount
SG73P2ARTTD4300F
Description
RES 430 OHM 1% 1/2W 0805
Request a Quote
Email Supplier
Datasheet
Description
RES 430 OHM 1% 1/2W 0805
Request a Quote
Email Supplier
Datasheet
Technical Specifications
|
Product Category
|
Resistors |
|
Product Number
|
2019-SG73P2ARTTD4300FTR-ND |
|
Product Name
|
Chip Resistor - Surface Mount |
|
Configuration
|
Single Resistor
|
|
Category / Application
|
Automotive; General Use
|
|
Technology / Construction
|
Thick Film (Chip)
|
|
Mounting / Packaging
|
0805; 0805
|
|
Resistance Range
|
430 ohms
|
Unlock Full Specs
to access all available technical data
Similar Products
Technology / Construction
Polymer
Mounting / Packaging
Surface Mount Technology (SMT / SMD); 2512; 2512
Resistance Range
47000 ohms
View Details
Mounting / Packaging
Nonstandard
Resistance Range
0.0330 ohms
Power Rating
5 watts
View Details