KOA Speer Electronics, Inc. Chip Resistor - Surface Mount SG73P1JTTD820J

Description
82 Ohms ±5% 0.333W, 1/3W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, Moisture Resistant, Pulse Withstanding Thick Film
Request a Quote Datasheet
Description
82 Ohms ±5% 0.333W, 1/3W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, Moisture Resistant, Pulse Withstanding Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 2019-SG73P1JTTD820JTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
2019-SG73P1JTTD820JTR-ND
Chip Resistor - Surface Mount 2019-SG73P1JTTD820JTR-ND
82 Ohms ±5% 0.333W, 1/3W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, Moisture Resistant, Pulse Withstanding Thick Film

82 Ohms ±5% 0.333W, 1/3W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, Moisture Resistant, Pulse Withstanding Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 2019-SG73P1JTTD820JDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
2019-SG73P1JTTD820JDKR-ND
Chip Resistor - Surface Mount 2019-SG73P1JTTD820JDKR-ND
RES 82 OHM 5% 1/2W 0603

RES 82 OHM 5% 1/2W 0603

Buy Now Datasheet
Chip Resistor - Surface Mount - 2019-SG73P1JTTD820JCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
2019-SG73P1JTTD820JCT-ND
Chip Resistor - Surface Mount 2019-SG73P1JTTD820JCT-ND
RES 82 OHM 5% 1/2W 0603

RES 82 OHM 5% 1/2W 0603

Buy Now Datasheet
Res, 82R, 5%, 0.2W, 0603 Rohs Compliant Koa - 85AH4321 - Newark, An Avnet Company
Chicago, IL, United States
Res, 82R, 5%, 0.2W, 0603 Rohs Compliant Koa
85AH4321
Res, 82R, 5%, 0.2W, 0603 Rohs Compliant Koa 85AH4321
RES, 82R, 5%, 0.2W, 0603 ROHS COMPLIANT: YES

RES, 82R, 5%, 0.2W, 0603 ROHS COMPLIANT: YES

Supplier's Site
Chip Resistor - Surface Mount - SG73P1JTTD820J - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
SG73P1JTTD820J
Chip Resistor - Surface Mount SG73P1JTTD820J
RES 82 OHM 5% 1/3W 0603

RES 82 OHM 5% 1/3W 0603

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company ODG (Origin Data Global)
Product Category Resistors Resistors Chip Resistors
Product Number 2019-SG73P1JTTD820JTR-ND 85AH4321 SG73P1JTTD820J
Product Name Chip Resistor - Surface Mount Res, 82R, 5%, 0.2W, 0603 Rohs Compliant Koa Chip Resistor - Surface Mount
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0603; 0603 0603
Resistance Range 82 ohms 82 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
Surface Mount Resistors - 2573185 - RS Components, Ltd.
Specs
Technology / Construction Polymer
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206
Resistance Range 680 ohms
View Details