KOA Speer Electronics, Inc. Surface Mount Resistors SG73P1JTTD4R70F

Description
KOA SG73P1JTTD4R70F
Request a Quote Datasheet
Description
KOA SG73P1JTTD4R70F
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Resistors - 2251744 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
2251744
Surface Mount Resistors 2251744
KOA SG73P1JTTD4R70F

KOA SG73P1JTTD4R70F

Supplier's Site
Surface Mount Resistors - 2251743 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
2251743
Surface Mount Resistors 2251743
KOA SG73P1JTTD4R70F

KOA SG73P1JTTD4R70F

Supplier's Site
Surface Mount Resistors - 2251744P - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
2251744P
Surface Mount Resistors 2251744P
KOA SG73P1JTTD4R70F

KOA SG73P1JTTD4R70F

Supplier's Site
Chip Resistor - Surface Mount - 2019-SG73P1JTTD4R70FTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
2019-SG73P1JTTD4R70FTR-ND
Chip Resistor - Surface Mount 2019-SG73P1JTTD4R70FTR-ND
4.7 Ohms ±1% 0.333W, 1/3W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, Moisture Resistant, Pulse Withstanding Thick Film

4.7 Ohms ±1% 0.333W, 1/3W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, Moisture Resistant, Pulse Withstanding Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 2019-SG73P1JTTD4R70FCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
2019-SG73P1JTTD4R70FCT-ND
Chip Resistor - Surface Mount 2019-SG73P1JTTD4R70FCT-ND
4.7 Ohms ±1% 0.333W, 1/3W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, Moisture Resistant, Pulse Withstanding Thick Film

4.7 Ohms ±1% 0.333W, 1/3W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, Moisture Resistant, Pulse Withstanding Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 2019-SG73P1JTTD4R70FDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
2019-SG73P1JTTD4R70FDKR-ND
Chip Resistor - Surface Mount 2019-SG73P1JTTD4R70FDKR-ND
4.7 Ohms ±1% 0.333W, 1/3W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, Moisture Resistant, Pulse Withstanding Thick Film

4.7 Ohms ±1% 0.333W, 1/3W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, Moisture Resistant, Pulse Withstanding Thick Film

Buy Now Datasheet

Technical Specifications

  RS Components, Ltd. DigiKey
Product Category Resistors Resistors
Product Number 2251744 2019-SG73P1JTTD4R70FTR-ND
Product Name Surface Mount Resistors Chip Resistor - Surface Mount
Technology / Construction Thick Film (Chip); Thick Film Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603; 0603 0603; 0603
Resistance Range 4.7 ohms 4.7 ohms
Power Rating 0.3300 watts 0.5000 watts
Standards and Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 1-1622821-6-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application Current Sensing; General Use
Technology / Construction Thick Film (Chip)
View Details
Through Hole Resistors - 2019-CF1/2CT52R361JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
EOL/Series Resistor Module, 2.4K ohm Call Points - K859901989A-2400 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details