KOA Speer Electronics, Inc. Chip Resistor - Surface Mount SG73P1JTTD47R0F

Description
47 Ohms ±1% 0.333W, 1/3W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, Moisture Resistant, Pulse Withstanding Thick Film
Request a Quote Datasheet
Description
47 Ohms ±1% 0.333W, 1/3W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, Moisture Resistant, Pulse Withstanding Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 2019-SG73P1JTTD47R0FTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
2019-SG73P1JTTD47R0FTR-ND
Chip Resistor - Surface Mount 2019-SG73P1JTTD47R0FTR-ND
47 Ohms ±1% 0.333W, 1/3W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, Moisture Resistant, Pulse Withstanding Thick Film

47 Ohms ±1% 0.333W, 1/3W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, Moisture Resistant, Pulse Withstanding Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 2019-SG73P1JTTD47R0FDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
2019-SG73P1JTTD47R0FDKR-ND
Chip Resistor - Surface Mount 2019-SG73P1JTTD47R0FDKR-ND
47 Ohms ±1% 0.333W, 1/3W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, Moisture Resistant, Pulse Withstanding Thick Film

47 Ohms ±1% 0.333W, 1/3W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, Moisture Resistant, Pulse Withstanding Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 2019-SG73P1JTTD47R0FCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
2019-SG73P1JTTD47R0FCT-ND
Chip Resistor - Surface Mount 2019-SG73P1JTTD47R0FCT-ND
47 Ohms ±1% 0.333W, 1/3W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, Moisture Resistant, Pulse Withstanding Thick Film

47 Ohms ±1% 0.333W, 1/3W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, Moisture Resistant, Pulse Withstanding Thick Film

Buy Now Datasheet
Surface Mount Resistors - 2251738 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
2251738
Surface Mount Resistors 2251738
KOA SG73P1JTTD47R0F

KOA SG73P1JTTD47R0F

Supplier's Site
Surface Mount Resistors - 2251738P - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
2251738P
Surface Mount Resistors 2251738P
KOA SG73P1JTTD47R0F

KOA SG73P1JTTD47R0F

Supplier's Site
Surface Mount Resistors - 2251737 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
2251737
Surface Mount Resistors 2251737
KOA SG73P1JTTD47R0F

KOA SG73P1JTTD47R0F

Supplier's Site
Resistors - Chip Resistor - Surface Mount - SG73P1JTTD47R0F - Acme Chip Technology Co., Limited
Shenzhen, China
Resistors - Chip Resistor - Surface Mount
SG73P1JTTD47R0F
Resistors - Chip Resistor - Surface Mount SG73P1JTTD47R0F
Resistors - Chip Resistor - Surface Mount

Resistors - Chip Resistor - Surface Mount

Supplier's Site

Technical Specifications

  DigiKey RS Components, Ltd. Acme Chip Technology Co., Limited
Product Category Resistors Resistors Resistors
Product Number 2019-SG73P1JTTD47R0FTR-ND 2251738 SG73P1JTTD47R0F
Product Name Chip Resistor - Surface Mount Surface Mount Resistors Resistors - Chip Resistor - Surface Mount
Configuration Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip); Thick Film
Mounting / Packaging 0603; 0603 Surface Mount Technology (SMT / SMD); 0603; 0603
Resistance Range 47 ohms 47 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0.01 OHM 7W Resistor - 52-SMT-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0100 ohms
Power Rating 5 watts
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers