3.3 Ohms ±1% 0.333W, 1/3W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, Moisture Resistant, Pulse Withstanding Thick Film
RES 3.3 OHM 1% 1/2W 0603
RES 3.3 OHM 1% 1/2W 0603
RES, 3R3, 1%, 0.2W, 0603 ROHS COMPLIANT: YES
| RS Components, Ltd. | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors |
| Product Number | 2251721 | 2019-SG73P1JTTD3R30FTR-ND | 85AH4300 |
| Product Name | Surface Mount Resistors | Chip Resistor - Surface Mount | Res, 3R3, 1%, 0.2W, 0603 Rohs Compliant Koa |
| Technology / Construction | Thick Film (Chip); Thick Film | Thick Film (Chip) | |
| Mounting / Packaging | Surface Mount Technology (SMT / SMD); 0603; 0603 | 0603; 0603 | 0603 |
| Resistance Range | 3.3 ohms | 3.3 ohms | |
| Power Rating | 0.3300 watts | 0.5000 watts | |
| Standards and Certifications | RoHS | RoHS |