KOA Speer Electronics, Inc. Chip Resistor - Surface Mount SG73P1JTTD2400F

Description
240 Ohms ±1% 0.333W, 1/3W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, Moisture Resistant, Pulse Withstanding Thick Film
Request a Quote Datasheet
Description
240 Ohms ±1% 0.333W, 1/3W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, Moisture Resistant, Pulse Withstanding Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 2019-SG73P1JTTD2400FTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
2019-SG73P1JTTD2400FTR-ND
Chip Resistor - Surface Mount 2019-SG73P1JTTD2400FTR-ND
240 Ohms ±1% 0.333W, 1/3W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, Moisture Resistant, Pulse Withstanding Thick Film

240 Ohms ±1% 0.333W, 1/3W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, Moisture Resistant, Pulse Withstanding Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 2019-SG73P1JTTD2400FDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
2019-SG73P1JTTD2400FDKR-ND
Chip Resistor - Surface Mount 2019-SG73P1JTTD2400FDKR-ND
240 Ohms ±1% 0.333W, 1/3W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, Moisture Resistant, Pulse Withstanding Thick Film

240 Ohms ±1% 0.333W, 1/3W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, Moisture Resistant, Pulse Withstanding Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 2019-SG73P1JTTD2400FCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
2019-SG73P1JTTD2400FCT-ND
Chip Resistor - Surface Mount 2019-SG73P1JTTD2400FCT-ND
240 Ohms ±1% 0.333W, 1/3W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, Moisture Resistant, Pulse Withstanding Thick Film

240 Ohms ±1% 0.333W, 1/3W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, Moisture Resistant, Pulse Withstanding Thick Film

Buy Now Datasheet
Surface Mount Resistors - 2251692 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
2251692
Surface Mount Resistors 2251692
KOA SG73P1JTTD2400F

KOA SG73P1JTTD2400F

Supplier's Site
Surface Mount Resistors - 2251692P - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
2251692P
Surface Mount Resistors 2251692P
KOA SG73P1JTTD2400F

KOA SG73P1JTTD2400F

Supplier's Site
Surface Mount Resistors - 2251691 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
2251691
Surface Mount Resistors 2251691
KOA SG73P1JTTD2400F

KOA SG73P1JTTD2400F

Supplier's Site
Resistors - Chip Resistor - Surface Mount - SG73P1JTTD2400F - Acme Chip Technology Co., Limited
Shenzhen, China
Resistors - Chip Resistor - Surface Mount
SG73P1JTTD2400F
Resistors - Chip Resistor - Surface Mount SG73P1JTTD2400F
RES 240 OHM 1% 1/3W 0603

RES 240 OHM 1% 1/3W 0603

Supplier's Site

Technical Specifications

  DigiKey RS Components, Ltd. Acme Chip Technology Co., Limited
Product Category Resistors Resistors Resistors
Product Number 2019-SG73P1JTTD2400FTR-ND 2251692 SG73P1JTTD2400F
Product Name Chip Resistor - Surface Mount Surface Mount Resistors Resistors - Chip Resistor - Surface Mount
Configuration Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip); Thick Film Thick Film (Chip)
Mounting / Packaging 0603; 0603 Surface Mount Technology (SMT / SMD); 0603; 0603 0603; 0603 (1608 Metric)
Resistance Range 240 ohms 240 ohms 240 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1622825-7 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 0.2400 ohms
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4C241J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
EOL/Series Resistor Module, 2.4K ohm Call Points - K859901989A-2400 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details