KOA Speer Electronics, Inc. Chip Resistor - Surface Mount SG73P1JTTD2202F

Description
22 kOhms ±1% 0.333W, 1/3W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, Moisture Resistant, Pulse Withstanding Thick Film
Request a Quote Datasheet
Description
22 kOhms ±1% 0.333W, 1/3W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, Moisture Resistant, Pulse Withstanding Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 2019-SG73P1JTTD2202FTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
2019-SG73P1JTTD2202FTR-ND
Chip Resistor - Surface Mount 2019-SG73P1JTTD2202FTR-ND
22 kOhms ±1% 0.333W, 1/3W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, Moisture Resistant, Pulse Withstanding Thick Film

22 kOhms ±1% 0.333W, 1/3W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, Moisture Resistant, Pulse Withstanding Thick Film

Buy Now Datasheet
Surface Mount Resistors - 2251689 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
2251689
Surface Mount Resistors 2251689
KOA SG73P1JTTD2202F

KOA SG73P1JTTD2202F

Supplier's Site
Surface Mount Resistors - 2251690P - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
2251690P
Surface Mount Resistors 2251690P
KOA SG73P1JTTD2202F

KOA SG73P1JTTD2202F

Supplier's Site
Surface Mount Resistors - 2251690 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
2251690
Surface Mount Resistors 2251690
KOA SG73P1JTTD2202F

KOA SG73P1JTTD2202F

Supplier's Site
Chip Resistor - Surface Mount - SG73P1JTTD2202F - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
SG73P1JTTD2202F
Chip Resistor - Surface Mount SG73P1JTTD2202F
RES 22K OHM 1% 1/3W 0603

RES 22K OHM 1% 1/3W 0603

Supplier's Site Datasheet

Technical Specifications

  DigiKey RS Components, Ltd. ODG (Origin Data Global)
Product Category Resistors Resistors Chip Resistors
Product Number 2019-SG73P1JTTD2202FTR-ND 2251689 SG73P1JTTD2202F
Product Name Chip Resistor - Surface Mount Surface Mount Resistors Chip Resistor - Surface Mount
Configuration Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip); Thick Film Thick Film (Chip)
Mounting / Packaging 0603; 0603 Surface Mount Technology (SMT / SMD); 0603; 0603
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1617559 - RS Components, Ltd.
Specs
Category / Application Braking  Resistor
Technology / Construction Ceramic Composition; Ceramic, wire wound
Mounting / Packaging Screw Terminals; Metal housed
View Details
0.1 OHM 4W Resistor - 52-VMS-R100-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.1000 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details