KOA Speer Electronics, Inc. Chip Resistor - Surface Mount SG73P1JTTD2201F

Description
2.2 kOhms ±1% 0.333W, 1/3W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, Moisture Resistant, Pulse Withstanding Thick Film
Request a Quote Datasheet
Description
2.2 kOhms ±1% 0.333W, 1/3W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, Moisture Resistant, Pulse Withstanding Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 2019-SG73P1JTTD2201FTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
2019-SG73P1JTTD2201FTR-ND
Chip Resistor - Surface Mount 2019-SG73P1JTTD2201FTR-ND
2.2 kOhms ±1% 0.333W, 1/3W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, Moisture Resistant, Pulse Withstanding Thick Film

2.2 kOhms ±1% 0.333W, 1/3W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, Moisture Resistant, Pulse Withstanding Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 2019-SG73P1JTTD2201FCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
2019-SG73P1JTTD2201FCT-ND
Chip Resistor - Surface Mount 2019-SG73P1JTTD2201FCT-ND
RES 2.2K OHM 1% 1/2W 0603

RES 2.2K OHM 1% 1/2W 0603

Buy Now Datasheet
Chip Resistor - Surface Mount - 2019-SG73P1JTTD2201FDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
2019-SG73P1JTTD2201FDKR-ND
Chip Resistor - Surface Mount 2019-SG73P1JTTD2201FDKR-ND
RES 2.2K OHM 1% 1/2W 0603

RES 2.2K OHM 1% 1/2W 0603

Buy Now Datasheet
Surface Mount Resistors - 2251688P - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
2251688P
Surface Mount Resistors 2251688P
KOA SG73P1JTTD2201F

KOA SG73P1JTTD2201F

Supplier's Site
Surface Mount Resistors - 2251688 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
2251688
Surface Mount Resistors 2251688
KOA SG73P1JTTD2201F

KOA SG73P1JTTD2201F

Supplier's Site
Surface Mount Resistors - 2251687 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
2251687
Surface Mount Resistors 2251687
KOA SG73P1JTTD2201F

KOA SG73P1JTTD2201F

Supplier's Site
Res, 2K2, 1%, 0.2W, 0603 Rohs Compliant Koa - 85AH4294 - Newark, An Avnet Company
Chicago, IL, United States
Res, 2K2, 1%, 0.2W, 0603 Rohs Compliant Koa
85AH4294
Res, 2K2, 1%, 0.2W, 0603 Rohs Compliant Koa 85AH4294
RES, 2K2, 1%, 0.2W, 0603 ROHS COMPLIANT: YES

RES, 2K2, 1%, 0.2W, 0603 ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey RS Components, Ltd. Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 2019-SG73P1JTTD2201FTR-ND 2251688P 85AH4294
Product Name Chip Resistor - Surface Mount Surface Mount Resistors Res, 2K2, 1%, 0.2W, 0603 Rohs Compliant Koa
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip); Thick Film
Mounting / Packaging 0603; 0603 Surface Mount Technology (SMT / SMD); 0603; 0603 0603
Tolerance 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details