KOA Speer Electronics, Inc. Chip Resistor - Surface Mount SG73P1JTTD20R0F

Description
20 Ohms ±1% 0.333W, 1/3W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, Moisture Resistant, Pulse Withstanding Thick Film
Request a Quote Datasheet
Description
20 Ohms ±1% 0.333W, 1/3W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, Moisture Resistant, Pulse Withstanding Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 2019-SG73P1JTTD20R0FTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
2019-SG73P1JTTD20R0FTR-ND
Chip Resistor - Surface Mount 2019-SG73P1JTTD20R0FTR-ND
20 Ohms ±1% 0.333W, 1/3W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, Moisture Resistant, Pulse Withstanding Thick Film

20 Ohms ±1% 0.333W, 1/3W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, Moisture Resistant, Pulse Withstanding Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 2019-SG73P1JTTD20R0FDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
2019-SG73P1JTTD20R0FDKR-ND
Chip Resistor - Surface Mount 2019-SG73P1JTTD20R0FDKR-ND
RES 20 OHM 1% 1/2W 0603

RES 20 OHM 1% 1/2W 0603

Buy Now Datasheet
Chip Resistor - Surface Mount - 2019-SG73P1JTTD20R0FCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
2019-SG73P1JTTD20R0FCT-ND
Chip Resistor - Surface Mount 2019-SG73P1JTTD20R0FCT-ND
RES 20 OHM 1% 1/2W 0603

RES 20 OHM 1% 1/2W 0603

Buy Now Datasheet
Surface Mount Resistors - 2251684P - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
2251684P
Surface Mount Resistors 2251684P
KOA SG73P1JTTD20R0F

KOA SG73P1JTTD20R0F

Supplier's Site
Surface Mount Resistors - 2251683 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
2251683
Surface Mount Resistors 2251683
KOA SG73P1JTTD20R0F

KOA SG73P1JTTD20R0F

Supplier's Site
Surface Mount Resistors - 2251684 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
2251684
Surface Mount Resistors 2251684
KOA SG73P1JTTD20R0F

KOA SG73P1JTTD20R0F

Supplier's Site

Technical Specifications

  DigiKey RS Components, Ltd.
Product Category Resistors Resistors
Product Number 2019-SG73P1JTTD20R0FTR-ND 2251684P
Product Name Chip Resistor - Surface Mount Surface Mount Resistors
Configuration Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip); Thick Film
Mounting / Packaging 0603; 0603 Surface Mount Technology (SMT / SMD); 0603; 0603
Resistance Range 20 ohms 20 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Resistors Chip Resistor - Surface Mount -  - Win Source Electronics
Specs
Resistance Range 0.0100 ohms
Tolerance 1 +/- %
Power Rating 2.5 watts
View Details
2 suppliers
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Surface Mount Resistors - 2567537 - RS Components, Ltd.
Specs
Technology / Construction Thin Film (Chip); Thin Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206
Resistance Range 0.0016 ohms
View Details
Through Hole Resistors - 2019-BPR58CR33J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalAlloy
View Details
2 suppliers