KOA Speer Electronics, Inc. Resistors - Chip Resistor - Surface Mount SG73P1JTTD1R00F

Description
Win Source Part Number: 1341075-SG73P1JTTD1R 00F Category: Resistors - Chip Resistor - Surface Mount Series: SG73P Features: Automotive AEC-Q200, Pulse Withstanding Package: Tape & Reel Size / Dimension: 0.063" L x 0.031" W (1.60mm x 0.80mm) Height - Seated (Max): 0.022" (0.55mm) Standard Package: 5,000 Tolerance: ±1% Temperature Coefficient: ±200ppm/°C Ratings: AEC-Q200 Power (Watts): 0.333W, 1/3W Composition: Thick Film Number of Terminations: 2 Resistance: 1 Ohms Package / Case: 0603 (1608 Metric) Supplier Device Package: 0603 Temperature Range - Operating: -55°C ~ 155°C ECCN: EAR99 Fake Threat In the Open Market: 30 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8533.21.0030 Mfr: KOA Speer Electronics, Inc. Base Product Number: SG73P1
Request a Quote Datasheet
Description
Win Source Part Number: 1341075-SG73P1JTTD1R 00F Category: Resistors - Chip Resistor - Surface Mount Series: SG73P Features: Automotive AEC-Q200, Pulse Withstanding Package: Tape & Reel Size / Dimension: 0.063" L x 0.031" W (1.60mm x 0.80mm) Height - Seated (Max): 0.022" (0.55mm) Standard Package: 5,000 Tolerance: ±1% Temperature Coefficient: ±200ppm/°C Ratings: AEC-Q200 Power (Watts): 0.333W, 1/3W Composition: Thick Film Number of Terminations: 2 Resistance: 1 Ohms Package / Case: 0603 (1608 Metric) Supplier Device Package: 0603 Temperature Range - Operating: -55°C ~ 155°C ECCN: EAR99 Fake Threat In the Open Market: 30 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8533.21.0030 Mfr: KOA Speer Electronics, Inc. Base Product Number: SG73P1
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistors - Chip Resistor - Surface Mount - 1341075-SG73P1JTTD1R00F - Win Source Electronics
Laguna Hills, CA, United States
Resistors - Chip Resistor - Surface Mount
1341075-SG73P1JTTD1R00F
Resistors - Chip Resistor - Surface Mount 1341075-SG73P1JTTD1R00F
Win Source Part Number: 1341075-SG73P1JTTD1R 00F Category: Resistors - Chip Resistor - Surface Mount Series: SG73P Features: Automotive AEC-Q200, Pulse Withstanding Package: Tape & Reel Size / Dimension: 0.063" L x 0.031" W (1.60mm x 0.80mm) Height - Seated (Max): 0.022" (0.55mm) Standard Package: 5,000 Tolerance: ±1% Temperature Coefficient: ±200ppm/°C Ratings: AEC-Q200 Power (Watts): 0.333W, 1/3W Composition: Thick Film Number of Terminations: 2 Resistance: 1 Ohms Package / Case: 0603 (1608 Metric) Supplier Device Package: 0603 Temperature Range - Operating: -55°C ~ 155°C ECCN: EAR99 Fake Threat In the Open Market: 30 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8533.21.0030 Mfr: KOA Speer Electronics, Inc. Base Product Number: SG73P1

Win Source Part Number: 1341075-SG73P1JTTD1R00F
Category: Resistors - Chip Resistor - Surface Mount
Series: SG73P
Features: Automotive AEC-Q200, Pulse Withstanding
Package: Tape & Reel
Size / Dimension: 0.063" L x 0.031" W (1.60mm x 0.80mm)
Height - Seated (Max): 0.022" (0.55mm)
Standard Package: 5,000
Tolerance: ±1%
Temperature Coefficient: ±200ppm/°C
Ratings: AEC-Q200
Power (Watts): 0.333W, 1/3W
Composition: Thick Film
Number of Terminations: 2
Resistance: 1 Ohms
Package / Case: 0603 (1608 Metric)
Supplier Device Package: 0603
Temperature Range - Operating: -55°C ~ 155°C
ECCN: EAR99
Fake Threat In the Open Market: 30 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8533.21.0030
Mfr: KOA Speer Electronics, Inc.
Base Product Number: SG73P1

Buy Now Datasheet
Surface Mount Resistors - 2251671 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
2251671
Surface Mount Resistors 2251671
KOA SG73P1JTTD1R00F

KOA SG73P1JTTD1R00F

Supplier's Site
Surface Mount Resistors - 2251672P - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
2251672P
Surface Mount Resistors 2251672P
KOA SG73P1JTTD1R00F

KOA SG73P1JTTD1R00F

Supplier's Site
Surface Mount Resistors - 2251672 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
2251672
Surface Mount Resistors 2251672
KOA SG73P1JTTD1R00F

KOA SG73P1JTTD1R00F

Supplier's Site
Chip Resistor - Surface Mount - 2019-SG73P1JTTD1R00FTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
2019-SG73P1JTTD1R00FTR-ND
Chip Resistor - Surface Mount 2019-SG73P1JTTD1R00FTR-ND
1 Ohms ±1% 0.333W, 1/3W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, Moisture Resistant, Pulse Withstanding Thick Film

1 Ohms ±1% 0.333W, 1/3W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, Moisture Resistant, Pulse Withstanding Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 2019-SG73P1JTTD1R00FDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
2019-SG73P1JTTD1R00FDKR-ND
Chip Resistor - Surface Mount 2019-SG73P1JTTD1R00FDKR-ND
1 Ohms ±1% 0.333W, 1/3W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, Moisture Resistant, Pulse Withstanding Thick Film

1 Ohms ±1% 0.333W, 1/3W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, Moisture Resistant, Pulse Withstanding Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 2019-SG73P1JTTD1R00FCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
2019-SG73P1JTTD1R00FCT-ND
Chip Resistor - Surface Mount 2019-SG73P1JTTD1R00FCT-ND
1 Ohms ±1% 0.333W, 1/3W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, Moisture Resistant, Pulse Withstanding Thick Film

1 Ohms ±1% 0.333W, 1/3W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, Moisture Resistant, Pulse Withstanding Thick Film

Buy Now Datasheet
1 OHM 3W Resistor - 52-SG73P1JTTD1R00F - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
1 OHM 3W Resistor
52-SG73P1JTTD1R00F
1 OHM 3W Resistor 52-SG73P1JTTD1R00F
RES 1 OHM 1% 1/3W 0603 Product overview: SG73P1JTTD1R00F from KOA Speer Electronics, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1 OHM, 3W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 1 OHM, 3W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-SG73P1JTTD1R00F can be used for catalog matching and distributor lookup.

RES 1 OHM 1% 1/3W 0603 Product overview: SG73P1JTTD1R00F from KOA Speer Electronics, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1 OHM, 3W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 1 OHM, 3W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-SG73P1JTTD1R00F can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Res, 1R, 1%, 0.2W, 0603 Rohs Compliant Koa - 85AH4267 - Newark, An Avnet Company
Chicago, IL, United States
Res, 1R, 1%, 0.2W, 0603 Rohs Compliant Koa
85AH4267
Res, 1R, 1%, 0.2W, 0603 Rohs Compliant Koa 85AH4267
RES, 1R, 1%, 0.2W, 0603 ROHS COMPLIANT: YES

RES, 1R, 1%, 0.2W, 0603 ROHS COMPLIANT: YES

Supplier's Site
Chip Resistor - Surface Mount - SG73P1JTTD1R00F - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
SG73P1JTTD1R00F
Chip Resistor - Surface Mount SG73P1JTTD1R00F
RES 1 OHM 1% 1/3W 0603

RES 1 OHM 1% 1/3W 0603

Supplier's Site Datasheet
Thick Film Resistors - SMD 0.2W 1ohm 1% 100ppm - 430-SG73P1JTTD1R00F - Utmel Electronic Limited
Hong Kong, China
Thick Film Resistors - SMD 0.2W 1ohm 1% 100ppm
430-SG73P1JTTD1R00F
Thick Film Resistors - SMD 0.2W 1ohm 1% 100ppm 430-SG73P1JTTD1R00F
Thick Film Resistors - SMD 0.2W 1ohm 1% 100ppm

Thick Film Resistors - SMD 0.2W 1ohm 1% 100ppm

Supplier's Site

Technical Specifications

  Win Source Electronics RS Components, Ltd. DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company ODG (Origin Data Global) Utmel Electronic Limited
Product Category Resistors Resistors Resistors Resistors Resistors Chip Resistors Resistors
Product Number 1341075-SG73P1JTTD1R00F 2251671 2019-SG73P1JTTD1R00FTR-ND 52-SG73P1JTTD1R00F 85AH4267 SG73P1JTTD1R00F 430-SG73P1JTTD1R00F
Product Name Resistors - Chip Resistor - Surface Mount Surface Mount Resistors Chip Resistor - Surface Mount 1 OHM 3W Resistor Res, 1R, 1%, 0.2W, 0603 Rohs Compliant Koa Chip Resistor - Surface Mount Thick Film Resistors - SMD 0.2W 1ohm 1% 100ppm
Technology / Construction MetalFilm; Thick Film (Chip) Thick Film (Chip); Thick Film Thick Film (Chip) Thick Film Thick Film (Chip) Thick Film (Chip); Thick Film
Resistance Range 1 ohms 1 ohms 1 ohms 1 ohms 1 ohms 1 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Temperature Coefficient 200 ±ppm/°C 100 ±ppm/°C 100 ±ppm/°C
Power Rating 0.3330 watts 0.3300 watts 0.5000 watts 0.2000 watts 0.3330 to 0.3333 watts 0.3330 watts
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2C270J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Shunt Resistor - Two Terminal Surface Mount - KVM - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor
Technology / Construction Metal Foil
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
EOL/Series Resistor Module, 47K ohm, Call Points - K859901989A-47000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details