KOA Speer Electronics, Inc. Chip Resistor - Surface Mount SG73P1JTTD18R0F

Description
18 Ohms ±1% 0.333W, 1/3W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, Moisture Resistant, Pulse Withstanding Thick Film
Request a Quote Datasheet
Description
18 Ohms ±1% 0.333W, 1/3W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, Moisture Resistant, Pulse Withstanding Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 2019-SG73P1JTTD18R0FTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
2019-SG73P1JTTD18R0FTR-ND
Chip Resistor - Surface Mount 2019-SG73P1JTTD18R0FTR-ND
18 Ohms ±1% 0.333W, 1/3W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, Moisture Resistant, Pulse Withstanding Thick Film

18 Ohms ±1% 0.333W, 1/3W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, Moisture Resistant, Pulse Withstanding Thick Film

Buy Now Datasheet
Surface Mount Resistors - 2251669 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
2251669
Surface Mount Resistors 2251669
KOA SG73P1JTTD18R0F

KOA SG73P1JTTD18R0F

Supplier's Site
Surface Mount Resistors - 2251670P - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
2251670P
Surface Mount Resistors 2251670P
KOA SG73P1JTTD18R0F

KOA SG73P1JTTD18R0F

Supplier's Site
Surface Mount Resistors - 2251670 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
2251670
Surface Mount Resistors 2251670
KOA SG73P1JTTD18R0F

KOA SG73P1JTTD18R0F

Supplier's Site

Technical Specifications

  DigiKey RS Components, Ltd.
Product Category Resistors Resistors
Product Number 2019-SG73P1JTTD18R0FTR-ND 2251669
Product Name Chip Resistor - Surface Mount Surface Mount Resistors
Configuration Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip); Thick Film
Mounting / Packaging 0603; 0603 Surface Mount Technology (SMT / SMD); 0603; 0603
Resistance Range 18 ohms 18 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4C221J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
0.022 OHM 7W Resistor - 52-SMT-R022-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0220 ohms
Power Rating 5 watts
View Details
2 suppliers
EOL/Series Resistor Module, 33K ohm, Call Points - K859901989A-33000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details